Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Handheld 3" Black, Gray
- - Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
- - Touchscreen 240 x 400 pixels
- - Built-in camera
- - Nickel-Metal Hydride (NiMH)
Long product name Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray
:
3" TFT touchscreen, 240 x 400, 3.5GB, microSD, Camera 8MP, Flashlight, 2 x AA, USB & NMEA 0183, IPX7, 209.8 g
The short editorial description of Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray
3" TFT touchscreen, 240 x 400, 3.5GB, microSD, Camera 8MP, Flashlight, 2 x AA, USB & NMEA 0183, IPX7, 209.8 g
More>>>
Short summary description Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray:
This short summary of the Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Garmin Oregon 650, NMEA 0183, 3", 240 x 400 pixels, TFT, 2.5 x 1.5", MicroSD (TransFlash)
Long summary description Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray:
This is an auto-generated long summary of Garmin Oregon 650 navigator Handheld 3" TFT Touchscreen 7.4 oz (209.8 g) Black, Gray based on the first three specs of the first five spec groups.
Garmin Oregon 650. Navigation protocols: NMEA 0183. Display diagonal: 3", Display resolution: 240 x 400 pixels, Display: TFT. Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 3.5 GB. Megapixel: 8 MP. Form factor: Handheld, Product color: Black, Gray