location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super-automatic espresso machine RI9701/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI9701/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8012335905020
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 22:28:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 2.3 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Espresso making Cappuccino making
  • - 1250 W
  • - Silver
Long product name Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L :
The short editorial description of Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L

Experience the Gaggia Titanium espresso machine
More>>>
Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L:
The official marketing text of Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L as supplied by the manufacturer

The Gaggia Titanium super-automatic espresso machine let's you taste a perfect espresso by a simple push a button.

Short summary description Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L:
This short summary of the Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI9701/01, Espresso machine, 2.3 L, Coffee beans, Built-in grinder, 1250 W, Silver

Long summary description Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L:
This is an auto-generated long summary of Gaggia RI9701/01 coffee maker Fully-auto Espresso machine 2.3 L based on the first three specs of the first five spec groups.

Gaggia RI9701/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2.3 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1250 W. Product color: Silver

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
8.82 oz (250 g)
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Hot water system *
Yes
Heating system
Boiler
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.3 L
Coffee input type *
Coffee beans
Descaling function
Yes
Cooking functions & programs
Multi beverage *
Yes
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
Yes
Removable water tank
Yes
Product color *
Silver
Removable drip tray
Yes
Power
Power *
1250 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
11.4" (290 mm)
Depth
16.7" (425 mm)
Height
14.8" (375 mm)
Weight
22 lbs (10 kg)
Other features
Pre-brewing system
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 03:34:20
Uk has collected 3 expert reviews for Gaggia Super-automatic espresso machine RI9701/01 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2014-12-21 03:34:18
Gaggia's Titanium 74889 is a coffee machine aimed at those of you who regard making coffee not just as a necessity to function or even a hobby, but some kind of higher calling: this machine has everything except a manual leaver for pulling espresso.To beg...
Bottom line The Gaggia Titanium 74889 is about as professional as a domestic coffee machine can get. So if you fancy yourself as a bit of a barista, entertain a lot of coffee drinkers or just pure and simply want the very best cup of coffee possible (in short, if you...
100%
gadgetguy.com.au
Updated:
2014-12-21 03:34:20
The sleek look of this top-of-the-range Gaggia was its initial attraction but it truly excels in the production of very good quality coffee and strong steam. If your budget allows, and if you?re a bit more serious about your coffee quality, then this i...
Good A superior cup of coffee, smart look and feel, strong steam jet with fast warm up and good control...
Bad Limited space on cup tray, not quite as easy to operate or clean, a bit noisy just before coffee is dispensed...
Bottom line The sleek look of this top-of-the-range Gaggia was its initial attraction but it truly excels in the production of very good quality coffee and strong steam. If your budget allows, and if you?re a bit more serious about your coffee quality, then this i...
80%