location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8427/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8427/01
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine 1 L
  • - Coffee pod, Ground coffee
  • - Coffee making Espresso making
  • - 950 W
  • - Stainless steel
Long product name Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L :
The short editorial description of Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L

950W, 15 bar, 1L, 200x265x297 mm, 230V/50Hz
More>>>
Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L:
The official marketing text of Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L as supplied by the manufacturer

COMPACT DESIGN , PROFESSIONAL PERFORMANCES IN CUP
WITH NEW"CREMA PERFETTA"PRESSURIZED FILTER HOLDER
Gran Gaggia offers passion of traditional preparation in a compact design for a perfect daily italian espresso. The new Crema Perfetta pressurized filter holder guarantees a long lasting delicious crema, at every use. S/S bodywork

Features
- Energy efficient

Every day use
- stainless steel espresso machine

Authentic Italian Espresso
- 15 bar pump
- Cup warmer
- Pressurized Crema filter holder

Simplicity and speed of use
- Ergonomic in day by day operations
- Suitable for ground coffee and pads
- Delicious milk froth thanks to the classic milk frother

Short summary description Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L:
This short summary of the Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8427/01, Espresso machine, 1 L, Coffee pod, Ground coffee, 950 W, Stainless steel

Long summary description Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L:
This is an auto-generated long summary of Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L based on the first three specs of the first five spec groups.

Gaggia RI8427/01. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup. Power: 950 W. Product color: Stainless steel

Performance
Coffee maker type *
Manual
Reservoir for brewed coffee *
Cup
Heating system
Boiler
Steam pipe
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Stainless steel
Control type *
Buttons
Ergonomics
Built-in display *
No
Removable water tank
Yes
Product color *
Stainless steel
Removable drip tray
Yes
Power
Power *
950 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
7.87" (200 mm)
Depth
10.4" (265 mm)
Height
11.7" (297 mm)
Weight
8.82 lbs (4 kg)
Other features
Pump pressure
15 bar
Heating element material
Stainless steel
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:08:34
Uk has collected 2 expert reviews for Gaggia RI8427/01 coffee maker Manual Espresso machine 1 L and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-05-01 05:08:34
From the outside, the Gaggia Gran Prestige looks like the company's old Baby machine, only a little bit smaller. On closer inspection you realise that it's the same machine as the Saeco Poemia, a result of that company buying Gaggia.While they may have th...
Bottom line Good coffee and great build quality, but you can get the identical Philips Saeco Poemia for less...
80%
expertreviews.co.uk
Updated:
2018-02-09 01:32:33
The first question you need to ask yourself is: do you want a manual espresso machine for coffee-shop style creations, or, do you want a filter machine that provides a hot coffee that's always on the go? Here you’ll find a variety of the best coffee machi...
Bottom line We round up 2016's best espresso machines, including manual, Nespresso and bean-to-cup, with prices from £90 to £1,159...
0%