location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8425/08
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8425/08
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:43:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Manual Espresso machine 1 L
  • - Coffee pod, Ground coffee
  • - Coffee making Espresso making
  • - 950 W
  • - Black, Stainless steel
Long product name Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L :
The short editorial description of Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L

950W, 15 bar, 1L, 200x265x297 mm, 230V/50Hz
More>>>
Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L:
The official marketing text of Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L as supplied by the manufacturer

COMPACT DESIGN , PROFESSIONAL PERFORMANCES IN CUP
WITH NEW"CREMA PERFETTA"PRESSURIZED FILTER HOLDER
Gran Gaggia offers passion of traditional preparation in a compact design for a perfect daily italian espresso. The new Crema Perfetta pressurized filter holder guarantees a long lasting delicious crema, at every use.

Features
- Energy efficient

Every day use
- Long lasting premium materials

Authentic Italian Espresso
- 15 bar pump
- Cup warmer
- Pressurized Crema filter holder

Simplicity and speed of use
- Ergonomic in day by day operations
- Suitable for ground coffee and pads
- Delicious milk froth thanks to the classic milk frother

Short summary description Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L:
This short summary of the Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8425/08, Espresso machine, 1 L, Coffee pod, Ground coffee, 950 W, Black, Stainless steel

Long summary description Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L:
This is an auto-generated long summary of Gaggia RI8425/08 coffee maker Manual Espresso machine 1 L based on the first three specs of the first five spec groups.

Gaggia RI8425/08. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 1 L, Coffee input type: Coffee pod, Ground coffee, Reservoir for brewed coffee: Cup. Power: 950 W. Product color: Black, Stainless steel

Performance
Coffee maker type *
Manual
Reservoir for brewed coffee *
Cup
Built-in grinder *
No
Heating system
Boiler
Steam pipe
Yes
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Acrylonitrile butadiene styrene (ABS), Steel
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product color *
Black, Stainless steel
Removable drip tray
Yes
Power
Power *
950 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
7.87" (200 mm)
Depth
10.4" (265 mm)
Height
11.7" (297 mm)
Weight
8.82 lbs (4 kg)
Other features
Pump pressure
15 bar
Heating element material
Stainless steel