location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Gaggia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RI8151/60 Manual Espresso machine
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RI8151/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8012335191508
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 04:09:29
The date of the most recent change of the data-sheet in Icecat's system
Gaggia RI8151/60 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Classic milk frother
  • - Cup plate
  • - Coffee-pod compatible
  • - Rotating classic milk frother
Long product name Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L :
The short editorial description of Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L

Gaggia Manual Espresso machine
More>>>
Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L:
The official marketing text of Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L as supplied by the manufacturer

Creating a great espresso with crema layer


Compact yet efficient
Gaggia Cubika Plus incorporates the 'Perfect Crema' system in its filter holder to help deliver a great espresso with crema layer.

Short summary description Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L:
This short summary of the Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia RI8151/60, Espresso machine, 2.5 L, Ground coffee, Black

Long summary description Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L:
This is an auto-generated long summary of Gaggia RI8151/60 coffee maker Manual Espresso machine 2.5 L based on the first three specs of the first five spec groups.

Gaggia RI8151/60. Product type: Espresso machine, Coffee maker type: Manual, Water tank capacity: 2.5 L, Coffee input type: Ground coffee. Product color: Black

Classic milk frother for a tasty Cappuccino
Classic milk frother for a tasty Cappuccino

The classic milk frother on this Gaggia Espresso machine, traditionally called a "Pannarello", turns milk into gorgeous milk froth within seconds for a Cappuccino, a Latte Macchiato and more. It also delivers hot water for tea.

Cup plate
Cup plate

The cup plate on top of the Espresso machine makes it easy to always have a cup handy.

Coffee-pod compatible
Coffee-pod compatible

Our Gaggia manual machines come with a coffee filter for 1 or 2 cups of ground coffee, and a special filter for "ESE" (easy-serve Espresso) pods. These ESE pods are perfectly portioned and make it easier to operate a manual Espresso machine.

Rotating classic milk frother for hassle-free frothing
Rotating classic milk frother for hassle-free frothing

The classic milk frother on this Gaggia Espresso machine, traditionally called a "Pannarello", turns milk into gorgeous milk froth within seconds for a Cappuccino, a Latte Macchiato and more. It also delivers hot water for tea and can be easily rotated for hassle-free frothing.

Performance
Coffee maker type *
Manual
Maximum operating pressure
15 bar
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.5 L
Coffee input type *
Ground coffee
Cooking functions & programs
Multi beverage *
No
Cooking functions & programs
Coffee making
Yes
Ergonomics
Housing material
ABS synthetics
Built-in display *
No
Product color *
Black
Weight & dimensions
Width
11.6" (295 mm)
Depth
7.87" (200 mm)
Height
9.06" (230 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:15
Uk has collected 1 expert review for Gaggia Manual Espresso machine RI8151/60 and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
coffeemachinesreviews.co.uk
Updated:
2016-11-14 20:21:15
The Gaggia Cubika Plus RI8151/60 is a compact, well-designed espresso maker with a very distinct design.No rounded edges or playful buttons with this one – the black stainless steel finish and the three silver controls ooze perfectionism and out the Gaggi...
Bottom line Overall, this appears to be a bit of a mixed bag. The exterior is pretty much flawless, with a simple yet stylish interface and a minimalistic, modern feel, and the quality of the coffee – hot, tasty, and prepared quickly – is great. It's when you get to...
70%