location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Brera Fully-auto Espresso machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRERA SILBER show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Gaggia Brera Fully-auto Espresso machine 1.2 L :
The short editorial description of Gaggia Brera Fully-auto Espresso machine 1.2 L

Brera, Silver, Espresso, 1400 W, 1.2L
More>>>
Gaggia Brera Fully-auto Espresso machine 1.2 L:
The official marketing text of Gaggia Brera Fully-auto Espresso machine 1.2 L as supplied by the manufacturer

Press a button and enjoy your favourite Espresso - Compact, traditional design and simple to use. Who said the you'll never get at home the same great espresso they make at caffetteria? Brera Gaggia gives you tha professional thing right in the comfort of your kitchen. Select the strength and legth according to your personal taste.

Durable ceramic grinder
Because a metal grinder might burn the coffee beans while grinding, all Gaggia's Espresso machines are equipped with an extremely durable ceramic grinder. A ceramic grinder will retains the purity of the coffee aroma while being equally durable to a metal grinder. Additionally the coffee grind can be adjusted from coarse to fine, just as you prefer.

Removable brewing group
The removable brewing group in your full-automatic Espresso machine allows for easy cleaning and maintenance and can even be replaced separately if necessary. This saves money and increases the machine hygiene for a flawless coffee taste.

Automatic cleaning
Thanks to the automatic cleaning and automatic descaling, you are guaranteed a perfect and hygienic Espresso every day and prolong the lifetime of your Gaggia Espresso machine.

Digital display
Whatever you want to do with your Gaggia - the digital display makes navigation much easier and gives instant feedback on the status of your Espresso machine.

Stainless steel body
The case of your machine has been skillfully manufactured from stainless steel. This makes your Gaggia more robust, ensures long-lasting performance and is an eye-catcher in every kitchen.

Descaling alarm
Your Gaggia machine will indicate when a descale cycle becomes necessary. Descaling will prolong the lifetime of your Espresso machine significantly and should only be completed with original Gaggia descaler.

Perfect pressure
The 15bar pressure of your Gaggia coffee machine will make sure you always get the authentic Espresso taste.

Pre-brewing
Pre-brewing ensures that the ground coffee is evenly moistened before the actual brewing process. Only then the water flows through all of the ground coffee and your Gaggia Espresso machine can extract the full aroma for a balanced and tasty Espresso.

Stand-by mode
Your coffee machine switches off automatically after one hour. In the energy efficient stand-by mode your Gaggia machine will drain less than 1kW/h and save you money compared to other espresso machines.

Ground coffee compartment
The ground coffee compartment allows you to brew a different blend of coffee without changing the beans. Simply switch your Espresso machine to ground coffee and fill the amount for one Espresso into the compartment.

Short summary description Gaggia Brera Fully-auto Espresso machine 1.2 L:
This short summary of the Gaggia Brera Fully-auto Espresso machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Gaggia Brera, Espresso machine, 1.2 L, Coffee beans, Built-in grinder, 1400 W, Black, Silver

Long summary description Gaggia Brera Fully-auto Espresso machine 1.2 L:
This is an auto-generated long summary of Gaggia Brera Fully-auto Espresso machine 1.2 L based on the first three specs of the first five spec groups.

Gaggia Brera. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee beans, Number of spouts: 2, Built-in grinder. Power: 1400 W. Product color: Black, Silver

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
8.82 oz (250 g)
Adjustable coffee strength *
Yes
Milk tank
No
Number of spouts
2
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.2 L
Coffee input type *
Coffee beans
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Housing material
Stainless steel
Built-in display *
Yes
Removable water tank
Yes
Product color *
Black, Silver
Indication light
Yes
Power
Power *
1400 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy saving mode
Yes
Weight & dimensions
Width
13" (330 mm)
Depth
16.7" (425 mm)
Height
17.9" (455 mm)
Weight
18.7 lbs (8.5 kg)
Other features
Dimensions (WxDxH)
10.1 x 17.6 x 12.4" (256 x 447 x 315 mm)
Type
Espresso
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:20:24
Uk has collected 4 expert reviews for Gaggia Brera Fully-auto Espresso machine 1.2 L and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-12-21 09:09:03
Philips owns both Saeco and Gaggia, but the Gaggia Brera beans-to-cup machine looks significantly different to the retro hi-fi-style Saeco Xsmall . The Brera is plastic on the sides and top, but metal panels on the front lend it a classier air. We're not...
Bottom line Great for long coffee, but it can't match up to the best manual models for pure espresso...
80%
expertreviews.co.uk
Updated:
2018-02-09 01:32:33
The first question you need to ask yourself is: do you want a manual espresso machine for coffee-shop style creations, or, do you want a filter machine that provides a hot coffee that's always on the go? Here you’ll find a variety of the best coffee machi...
Bottom line We round up 2016's best espresso machines, including manual, Nespresso and bean-to-cup, with prices from £90 to £1,159...
0%
techgearlab.com
Updated:
2018-04-03 02:44:37
Performance Comparison Taste In our taste testing the Brera earned a score of 7 out of 10, making it above average in a metric with score from 3 to 9. It consistently produced espresso with nice taste, but was just a bit more watery and less full bodi...
Good Convenient, good taste, low lifetime cost...
Bad Laborious descaling process...
Bottom line The Brera is a quality, super-automatic machine that provides a great lifetime value and good tasting espresso. If you want something convenient that won't break the bank, the Brera is a great choice...
67%