location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G-Technology G-Raid disk array 2 TB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G-Technology Check ‘G-Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-Raid
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0G00272 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘G-Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G-Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points G-Technology G-Raid disk array 2 TB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office
  • - Silver
  • - HDD Storage drives installed 2 TB
Guarantee: 3 Years
Long product name G-Technology G-Raid disk array 2 TB Silver :
The short editorial description of G-Technology G-Raid disk array 2 TB Silver

G-RAID Dual Drive, 2TB, 7200RPM, 3Gbit eSATA, 2x FireWire 800, USB2.0
More>>>
Short summary description G-Technology G-Raid disk array 2 TB Silver:
This short summary of the G-Technology G-Raid disk array 2 TB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

G-Technology G-Raid, 2 TB, HDD, 3.86 lbs (1.75 kg), Silver

Long summary description G-Technology G-Raid disk array 2 TB Silver:
This is an auto-generated long summary of G-Technology G-Raid disk array 2 TB Silver based on the first three specs of the first five spec groups.

G-Technology G-Raid. Total installed storage capacity: 2 TB, Installed storage drive type: HDD. Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 5.12" (130 mm), Depth: 9.25" (235 mm), Height: 2.87" (73 mm), Weight: 3.86 lbs (1.75 kg). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:56:04
Uk has collected 3 expert reviews for G-Technology G-Raid disk array 2 TB Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
computershopper.com
Updated:
2017-03-01 09:56:04
Following from that focus, the silver G-Drive Mobile we're reviewing here today mimics the classic Apple MacBook Pro and MacBook Air design. Its aesthetics complement those distinctive silver laptops, as well as Apple's aluminum-heavy Mac desktops.It's li...
60%
whatdigitalcamera.com
Updated:
2017-03-01 09:56:04
Hitachi's G-Technology hard drives take their design inspiration from Apple's Mac Pro computer range. With a high-quality matt metal finish, it has to be one of the best-made external drives out there.As it's a RAID drive, the G-RAID utilises two 7200...
Good Performance, build, RAID 1 arrangement...
Bad Pricey option for most users...
89%
jordanitservices.co.uk
Updated:
2017-03-01 09:56:04
Charlie White If you’re looking for mammoth amounts of fast storage, here’s a FireWire 800 (1394b) disk that fills the bill nicely. The G-RAID FireWire array by G-Tech, Inc. is a gleaming stainless steel external disk enclosure that’s av...
0%