location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G DATA Check ‘G DATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TotalCare 2011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70226
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘G DATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G DATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - Dutch
  • - Minimum storage drive space: 275 MB
  • - Minimum RAM: 512 MB
Long product name G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s) :
The short editorial description of G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s)

G Data TotalCare 2011 NL
More>>>
Short summary description G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s):
This short summary of the G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

G DATA TotalCare 2011, 1 license(s), 1 year(s)

Long summary description G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s):
This is an auto-generated long summary of G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

G DATA TotalCare 2011. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 275 MB, Minimum RAM: 512 MB. Software type: Box

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:21:09
Uk has collected 6 expert reviews for G DATA TotalCare 2011 Antivirus security Dutch 1 license(s) 1 year(s) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
computeractive.co.uk
Updated:
2016-11-14 20:21:09
Not content with using a single virus scanner, G Data Total Care 2011 uses two completely separate ones to maximise security.This is unusual, and although we were sceptical of the ‘two-for-the-price-of-one’ cover, in practice it seemed to work well. Th...
Good Simple interface; highly configurable; dual virus protection; doesn’t hog system resources; hourly updates...
Bad Limited parental controls; tuning module requires caution...
Bottom line An excellent, easy-to-use program with dual virus scanners and a lot of useful extras...
80%
v3.co.uk
Updated:
2016-11-14 20:21:09
Not content with using a single virus scanner, G Data Total Care 2011 uses two completely separate ones to maximise security.This is unusual, and although we were sceptical of the ‘two-for-the-price-of-one’ cover, in practice it seemed to work well. Th...
Good Simple interface; highly configurable; dual virus protection; doesn’t hog system resources; hourly updates...
Bad Limited parental controls; tuning module requires caution...
Bottom line An excellent, easy-to-use program with dual virus scanners and a lot of useful extras Good points Simple interface; highly configurable; dual virus protection; doesn’t hog system resources; hourly updates Bad points Limited parental controls; tuning m...
80%
toptenreviews.com
Updated:
2016-11-14 20:21:09
G Data Total Care is a cost-effective, PC security solution. We’re impressed with the simplified user interface that allows you to do everything you need to with just a few mouse clicks. The inclusion of parental controls and data recovery tools fortif...
Good At the core of G Data Total Care is solid antivirus and antispyware software...
Bad The suite's PC optimization tools are lackluster.
Bottom line G Data Total Care has basic and cost-effective protection without many extra features...
75%