location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primergy TX200 Xe2800 512MB 3x36GB DVD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:TX200-005B
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 2.8 GHz
  • - 0.5 GB DDR-SDRAM
  • - Floorstand Tower
More>>>
Short summary description Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM:
This short summary of the Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD, 2.8 GHz, 0.5 GB, DDR-SDRAM, Floorstand Tower

Long summary description Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD server Floorstand Tower Intel® Xeon® 2.8 GHz 0.5 GB DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 Xe2800 512MB 3x36GB DVD. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Chassis type: Floorstand Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
2.8 GHz
Motherboard chipset
Intel® E7320
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
12 GB
Storage
HDD capacity
108 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Floorstand Tower
Software
Bundled software
ServerStart, ServerView
Weight & dimensions
Weight
88.2 lbs (40 kg)
Other features
I/O ports
1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x management - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 3 x USB - 4 PIN USB Type A 1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
11.3 x 30.5 x 18.6" (286 x 775 x 473 mm)
Minimum system requirements
Microsoft Windows NT Server 4.0, SuSE Linux 8.2, Red Hat Linux 9, Microsoft Windows NT Server 4.0 Terminal Edition, Microsoft Windows NT Server 4.0 Enterprise Edition, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Novell NetWare 6, IBM OS/2 Warp Server 4.5 for e-business, SuSE Linux 8.1, Red Hat Linux 8.0, SCO OpenServer 5.0.7, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, UnixWare 7.1.3, Red Hat Enterprise Linux 2.1, Novell NetWare 6.5, SuSE Linux 9.0, Red Hat Enterprise Linux 3
Storage drive type
Ultra320 SCSI
Graphics card
Rage XL