location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX300 S5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T3005SF010CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699255373
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5520 2.26 GHz
  • - 6 GB DDR3-SDRAM 3 x 2
  • - 292 GB DVD Super Multi
  • - Rack (4U) 800 W
Guarantee: 3 Years
Long product name Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W :
The short editorial description of Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W

PRIMERGY TX300 S5, Intel Xeon E5520 (2.26 GHz, TLC: 8 MB, 5.86 GT/s, Mem bus: 1066 MHz, 80 W), 6GB (3x2GB DDR3 PC3-8500 ECC), 2x146GB SAS 2.5" 10000RPM HDD, DVD Super Multi, Gigabit Ethernet, Tower 4U
More>>>
Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
The official marketing text of Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W as supplied by the manufacturer

No compromise tower server
The new PRIMERGY TX300 S5 offers maximum levels of availability and expandability. It has powerful performance features as supplied by the leading Intel® Dual, Quad or Turbo Quad-Core Xeon® CPUs in the 5500 series which are integrated in a powerful set up with an 8-port SAS controller as well as fast PCIe Gen2
connections in the new PRIMERGY design. Continuity is ensured as a result of the modular RAID, redundant Dual LAN features and optional redundant hot-plug power supply and fans.
The "Cool-safe™" design methodology ensures maximum performance together with highest reliability and efficiency. Innovative features such as the new honeycomb design ensures optimal temperatures despite peak workloads and thus ensures long-life. Optimal performance and high energy efficiency is ensured in connection with EPA-compliant power supply (89% energy efficiency), a nearly ‘cable-less’ motherboard and new power management features. The PRIMERGY TX300 S5 is exactly the right platform for business-critical remote sites.

Key features
- Intel® Xeon® processor 5500 series Dual, Quad or Turbo Quad-Core processors with Turbo Boost technology, Demand Based Switching, QuickPath Interconnect (QPI) and Internal Memory Management Unit
- More and faster memory (18 DIMMs up to 144 GB DDR3)
- Hot-plug, redundant power supply and fan option, hot-plug SAS or SATA hard disks, modular RAID 5/6 option, Dual Gbit/s LAN, Local Service Panel (LSP) or Local Service display ( LSD) module
- Internal max. 6 (8)x 450 GB SAS / 6 (8)x 1 TB SATA 3.5“HDD or up to 12 (20)x 300 GB SAS / 12(20)x 120 GB 2.5” SATA HDD, all hot-plug, 7 PCIe Gen2 slots (2 x8, 5 x4 )
- Unique, patented solution for maximum I/O bandwidth with 4x PCIe Gen2 x8 slots (from 4 PCIe slots two x4 wired slots can be automatically used as x8 if the neighbouring slot

Benefits
- Higher overall productivity thanks to excellent CPU performance, prepared for next generation 6C
- Innovative memory for system reliability, with maximum memory protection mechanisms, ideal for virtualization
- Highest availability rates and redundancy options. All you can expect from a no compromise tower system
- Highest expandability via state-of-the-art I/O and storage technologies
- Enjoy maximum possible I/O bandwidth; do not leave any slots unnecessarily empty

Short summary description Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
This short summary of the Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX300 S5, 2.26 GHz, E5520, 6 GB, DDR3-SDRAM, 292 GB, Rack (4U)

Long summary description Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX300 S5 server 292 GB Rack (4U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 6 GB DDR3-SDRAM 800 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX300 S5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 292 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD Super Multi. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5520
Processor frequency *
2.26 GHz
Processor boost frequency
2.53 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
72 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBFD
Physical Address Extension (PAE)
40 bit
Embedded options available
No
Number of Processing Die Transistors
731 M
CPU multiplier (bus/core ratio)
17
Processing Die size
263 mm²
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
6 GB
Internal memory type *
DDR3-SDRAM
Memory slots
18
ECC
Yes
Memory layout (slots x size)
3 x 2 GB
Maximum internal memory *
144 GB
Storage
Total storage capacity *
292 GB
Number of HDDs installed
2
HDD capacity
146 GB
HDD interface
Serial Attached SCSI (SAS)
HDD size
2.5"
RAID levels
1, 5, 6, 10, 50
Hot-swap
Yes
Optical drive type *
DVD Super Multi
Network
Networking features
Gigabit Ethernet
LAN controller
Intel® 82575EB
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
10
VGA (D-Sub) ports quantity
2
Ports & interfaces
Serial ports quantity
2
Expansion slots
PCI Express x4 slots
5
PCI Express x8 slots
2
Design
Chassis type *
Rack (4U)
Software
Compatible operating systems *
Microsoft Windows Server 2008/2003 Linux Enterprise Server Red Hat Enterprise Linux
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40200
Power
Power requirements
AC 100-240V@50-60Hz
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
TÜV GS, CE Class A, CSAc/us, FCC Class A, CB, RoHS, WEEE, VCCI Class A + JIS 61000-3-2, C-Tick, CNS 13438 class A
Weight & dimensions
Weight
88.2 lbs (40 kg)
Features
Images Type Map
Other features
Storage drive controller
ICH10B
Dimensions (WxDxH)
11.3 x 29.3 x 18.3" (286 x 745 x 466 mm)
Mac compatibility
No
Storage drive type
6x 3.5" SAS/SATA / 12x 2.5" SAS/SATA