location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC P P4-2.40G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:P30845GE-24NL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:22:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 2.4 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
Long product name Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC :
The short editorial description of Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC

VFY SCENIC P P4-2.40G 40GB 256MB CD48X WXPP LAN NL (P4)
More>>>
Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC:
The official marketing text of Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC as supplied by the manufacturer

The SCENIC P Microtower is a professional PC for all office applications. It is aimed at customers who want to reduce their purchasing costs but still need systems with a high technical whiteification. SCENICs are highly reliable and truly ergonomic professional PCs with comprehensive client management tools and easy-to-use security functionalities for corporate networks, tailor-made on demand to customers' whiteific requirements.

Short summary description Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC:
This short summary of the Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC P P4-2.40G, 2.4 GHz, Intel® Pentium® 4, 0.25 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC:
This is an auto-generated long summary of Fujitsu SCENIC P P4-2.40G Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Micro Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC P P4-2.40G. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Chassis type: Micro Tower. Product type: PC. Weight: 19.8 lbs (9 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.4 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Design
Chassis type *
Micro Tower
Performance
Product type *
PC
Weight & dimensions
Width *
14.6" (372 mm)
Depth *
7.95" (202 mm)
Height *
14.8" (376 mm)
Weight *
19.8 lbs (9 kg)
Packaging content
Display included *
No
Other features
Diskette drive memory
1.44 MB
CD read speed
48x