location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEOVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEOVIEW FSC T17-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K974-V710
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 14 ms 350 cd/m² 350:1
  • - 51 W
Long product name Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver :
The short editorial description of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver

FUJITSU S T17-1 17 INCH TFT MONITOR
More>>>
Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver:
The official marketing text of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver as supplied by the manufacturer

The flat TFT display with an ultra-fine pixel pitch and integrated speakers for all your multimedia needs, from videos to graphically demanding games. The 17-inch SCALEOVIEW T is easy on the vision thanks to the optimal contrasting and excellent focus of the distortion-free high resolution optics. After all, your eyes worth it.

Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver:
This short summary of the Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1, 17", 1280 x 1024 pixels, 14 ms, Silver

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1 computer monitor 17" 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T17-1. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 14 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°. Product color: Silver

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
14 ms
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
160°
Viewing angle, vertical
120°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Horizontal scan range
30 - 82 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
13.3" (33.8 cm)
Viewable size, vertical
10.6" (27 cm)
Design
Product color *
Silver
Ports & interfaces
I/O ports
1 x D-SUB (15-pin); 1 x 3.5 mm stereo phone jack.
Ergonomics
Panel mounting interface
75 x 75 mm
Ergonomics
Tilt angle range
-0 - 20°
Plug and Play
Yes
Ergonomics
GS mark ISO13406-2
Power
Power consumption (typical) *
51 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Weight & dimensions
Width (without stand)
16.1" (409.7 mm)
Depth (without stand)
8.49" (215.6 mm)
Height (without stand)
15.8" (400.5 mm)
Weight (without stand)
7.72 lbs (3.5 kg)
Other features
Audio system
2,5 W (L) + 2,5 W (R) output
Power requirements
100-240 V, 50-60 Hz
Safety
EN60950
Certification
CE certification according to EC Directive 89/336/EEC (EN55022/B, EN55024, EN61000-3-2/-3); TCO 99.