location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY RX300S2 X/3.4/1M 2G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K937-V114
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 3.4 GHz
  • - 2 GB DDR2-SDRAM
  • - Rack (2U) 681 W
More>>>
Short summary description Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W:
This short summary of the Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G, 3.4 GHz, 2 GB, DDR2-SDRAM, 681 W, Rack (2U)

Long summary description Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G server Rack (2U) Intel® Xeon® 3.4 GHz 2 GB DDR2-SDRAM 681 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 2G. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 681 W. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
3.4 GHz
Processor cache
1 MB
Motherboard chipset
Intel® E7520
Processor cache type
L2
Maximum number of SMP processors
2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
16 GB
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Rack (2U)
Software
Bundled software
ServerStart package incl. ServerBooks CD, ServerSupport CD and ServerView CD
Power
Power supply *
681 W
Weight & dimensions
Weight
55.1 lbs (25 kg)
Other features
Storage drive controller
Ultra320 SCSI
I/O ports
2 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 4 x Hi-Speed USB - 4 PIN USB Type A 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 2 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25)
Dimensions (WxDxH)
19 x 30.9 x 3.39" (483 x 785 x 86 mm)
Minimum system requirements
Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, Red Hat Enterprise Linux 2.1, Novell NetWare 6.5, SuSE Linux Enterprise Server 8 for Intel x86, Red Hat Enterprise Linux 3
Graphics card
Rage XL