Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Intel® Xeon® 2.8 GHz
- - 2 GB DDR2-SDRAM
- - Rack (2U) 681 W
More>>>
Short summary description Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G server Rack (2U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 681 W:
This short summary of the Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G server Rack (2U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 681 W data-sheet is auto-generated and uses the product title and the first six key specs.
Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G, 2.8 GHz, 2 GB, DDR2-SDRAM, 681 W, Rack (2U)
Long summary description Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G server Rack (2U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 681 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G server Rack (2U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 681 W based on the first three specs of the first five spec groups.
Fujitsu PRIMERGY PY RX300S2 X/2.8/1M 2G. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 681 W. Chassis type: Rack (2U)