location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY TX600F 1xX/2.70/2M 4GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K901-V574
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 2.7 GHz
  • - 4 GB DDR-SDRAM
  • - DVD-ROM
  • - Floorstand Tower 700 W
More>>>
Short summary description Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W:
This short summary of the Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB, 2.7 GHz, 4 GB, DDR-SDRAM, DVD-ROM, 700 W, Floorstand Tower

Long summary description Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB server Floorstand Tower Intel® Xeon® 2.7 GHz DDR-SDRAM 700 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY TX600F 1xX/2.70/2M 4GB. Processor family: Intel® Xeon®, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Floorstand Tower

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor frequency *
2.7 GHz
Maximum number of SMP processors
4
Processor front side bus
400 MHz
Memory
Internal memory *
4 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
16 GB
Storage
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Floorstand Tower
Software
Bundled software
ServerView, ServerStart on CD
Power
Power supply *
700 W
Weight & dimensions
Weight
123.5 lbs (56 kg)
Other features
Storage drive controller
2-channel U320 SCSI
I/O ports
2x RS-232-C 1x Centronics, EPP/ECP compatible 2x PS/2 3x USB 1.1 OHCI with 12 Mbit/s; (1x front, 2 x rear) 1x VGA 2x RJ45 1x PCI-X 64-bit / 133 MHz long 3.3 V, hot-plug 1x PCI-X 64-bit / 100 MHz long 3.3 V, ZCR support 3x PCI-X 64-bit / 100 MHz long 3.3 V, hot-plug 1x PCI 64-bit / 33 MHz long 5 V
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
9.45 x 30.6 x 20.3" (240 x 776 x 516 mm)
Minimum system requirements
W2K Server en Advanced Server / W2K3 Server en Advanced Server, Novell
Graphics card
Rage XL