location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-157100-005
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12.1" 1024 x 768 pixels
  • - 1.8 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 5 h
More>>>
Short summary description Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB:
This short summary of the Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2, 12.1", 1024 x 768 pixels, 80 GB, 0.5 GB, 1.8 GHz, 4.41 lbs (2 kg)

Long summary description Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 12.1" 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.8 GHz. Internal memory: 0.5 GB. Weight: 4.41 lbs (2 kg)

Display
Display diagonal *
12.1"
Display resolution *
1024 x 768 pixels
Processor
Processor frequency *
1.8 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
80 GB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
5 h
Weight & dimensions
Weight
4.41 lbs (2 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Power requirements
100 – 240 V / 50 – 60 Hz
I/O ports
1 x infrared link (Fast IrDA 1.1 max 4 MB/s) 1 x type II PC Card slot 2 x USB (2.0) 1 x LAN 1 x modem 1 x VGA 1 x headphone (line out) 1 x microphone (line in) 1 x power supply 1 x SD / Sony memorystick slot 1 x IEEE 1394 (Firewire) 1 x docking connector for Port Replicator
Dimensions (WxDxH)
11.5 x 9.61 x 1.5" (293 x 244 x 38 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition 2005
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:05:26
Uk has collected 1 expert review for Fujitsu LIFEBOOK T4010 Centrino / 12.1i TFT XGA/ Pentium M 745 (1.80 GHz) / 2 80 GB 30.7 cm (12.1") 0.5 GB and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
about.com
Updated:
2011-09-26 10:05:26
Fujitsu T4010 Tablet PCWhen I received the Fujitsu T4010 for review I was immediately impressed with the white coloured keyboard, I quite often work in low-light conditions and with the light from the display it was no problem to work without an exte...
Good Weighs approx. 4.3 lbs, White coloured keyboard is great for use in lowlight areas, Great connection options to choose from.
Bad Keyboard layout may take some time to adjust to.
Bottom line The Fujitsu T4010 is a compact Tablet PC offering mobile professionals an excellent way to stay in touch and provide presentations from any location. The display can swivel 160 degrees which is ideal when you want to share information, but not access t...
100%