location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
W
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC W620 P4 HT550 3400 512MB 160GB FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-676101-005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 300 W
  • - Intel® Pentium® 4 550 3.4 GHz
  • - 0.5 GB DDR2-SDRAM
  • - 160 GB
More>>>
Short summary description Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC:
This short summary of the Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR, 3.4 GHz, Intel® Pentium® 4, 550, 0.5 GB, DDR2-SDRAM, 160 GB

Long summary description Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC:
This is an auto-generated long summary of Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR Intel® Pentium® 4 550 0.5 GB DDR2-SDRAM Midi Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC W620 P4 HT550 3400 512MB 160GB FR. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 550. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Weight: 35.3 lbs (16 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
550
Processor cores
1
Processor frequency *
3.4 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Tcase
72.8 °C
Tjunction
100 °C
ECC supported by processor
No
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Cache internal
1.024 MB
Storage
Total storage capacity *
160 GB
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo, 1 W) 1 x LAN RJ-45 Hi-Speed USB - 4 PIN USB Type A
Design
Chassis type *
Midi Tower
Performance
Motherboard chipset
Intel® 915G Express
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Processor special features
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
300 W
Weight & dimensions
Width *
8.03" (204 mm)
Depth *
19.8" (503 mm)
Height *
15.2" (387 mm)
Weight *
35.3 lbs (16 kg)
Packaging content
Display included *
No
Other features
Storage drive type
Serial ATA
Diskette drive memory
1.44 MB
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet