location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-163200-003
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10.4" 1024 x 768 pixels
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 9 h
More>>>
Short summary description Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB:
This short summary of the Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC, 10.4", 1024 x 768 pixels, 80 GB, 0.5 GB, 3.42 lbs (1.55 kg)

Long summary description Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB:
This is an auto-generated long summary of Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC 80 GB 10.4" 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST5021 Centrino / 10 4i TFT XGA Outdoor/ Pentium M 1.1GHz / 2MB SLC. Display diagonal: 10.4", Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Internal memory: 0.5 GB. Weight: 3.42 lbs (1.55 kg)

Display
Display diagonal *
10.4"
Display resolution *
1024 x 768 pixels
Processor
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
80 GB
Graphics
Maximum graphics card memory
64 MB
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery
Battery life (max)
9 h
Weight & dimensions
Weight
3.42 lbs (1.55 kg)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Dimensions (WxDxH)
8.66 x 12.8 x 0.984" (220 x 324 x 25 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition MUI
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Infrared data port
Yes
Firewire (IEEE 1394) ports
1
Modem (RJ-11) ports
1
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1