location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 40
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PY Eco40 P4 3000 256MB 80GB DVD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-831420-001
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 3 GHz
  • - 0.25 GB DDR-SDRAM
  • - DVD-ROM
  • - Tower 300 W
Long product name Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W :
The short editorial description of Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W

PY Eco40 P4 3000 256MB 80GB DVD
More>>>
Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W:
The official marketing text of Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W as supplied by the manufacturer

PRIMERGY Econel servers are the best choice when funds are limited but server availability, performance, and uncomplicated operation are important. PRIMERGY Econel only uses "server-certified components" developed for round-the-clock operation, thus providing lower running costs than with a PC - and all that at a price level rivaling that of a PC! In addition, a server must ensure that only the right data is delivered to your client network. PRIMERGY Econel servers ensure data security through ECC memory protection and integrated RAID disk mirroring. Uncomplicated operation is also important: PRIMERGY Econel "easy change" design principles make it possible for you to install or replace components such as memory, drives, and devices without technical expertise. And of course, the renowned and dependable PRIMERGY quality is ensured by applying the full set of PRIMERGY testing procedures to the Econel servers. PRIMERGY Econel40 provides a platform for those who demand a powerful mono processor of the latest generation combined with reliable data security features.

Short summary description Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W:
This short summary of the Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD, 3 GHz, 0.25 GB, DDR-SDRAM, DVD-ROM, 300 W, Tower

Long summary description Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W:
This is an auto-generated long summary of Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD server Tower Intel® Pentium® 4 3 GHz 0.25 GB DDR-SDRAM 300 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PY Eco40 P4 3000 256MB 80GB DVD. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Motherboard chipset
Intel® E7210
Cache internal
1.024 MB
Maximum number of SMP processors
1
Processor front side bus
800 MHz
Memory
Internal memory *
0.25 GB
Internal memory type *
DDR-SDRAM
Maximum internal memory *
4 GB
Storage
HDD capacity
80 GB
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Chassis type *
Tower
Software
Bundled software
ServerView Suite
Power
Power supply *
300 W
Weight & dimensions
Weight
33.1 lbs (15 kg)
Other features
Recommended operating temperature range (T-T)
10 - 35 °C
I/O ports
1 x serial - RS-232C - 9 pin D-Sub (DB-9) 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 3 x Hi-Speed USB - 4 PIN USB Type A 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x display / video - VGA - 15 pin HD D-Sub (HD-15)
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
7.99 x 19.7 x 15.4" (203 x 500 x 390 mm)
Minimum system requirements
Microsoft Windows 2000 Server, SuSE Linux Enterprise Server 8, Microsoft Windows Server 2003 Web Edition, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Small Business Server 2003 Standard Ed, Microsoft Windows Small Business Server 2003 Premium Ed, Red Hat Enterprise Linux ES 2.1, Red Hat Enterprise Linux ES 3
Storage drive type
Serial ATA-150