location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Celsius H210 PM755 512MB 80GB AZB XP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-155210-007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 GHz
  • - 15.1" UXGA 1600 x 1200 pixels 4:3
  • - 0.5 GB
  • - 80 GB
  • - AMD Mobility FireGL T2e
Long product name Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e :
The short editorial description of Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e

Celsius H210 PM755 512MB 80GB AZB XP
More>>>
Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e:
The official marketing text of Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e as supplied by the manufacturer

Bid farewell to compromising on graphics quality when running power-hungry 3D applications and say hello to a true visual experience. The portable CELSIUS H delivers all the performance of a fully-equipped workstation, allowing you to edit 3D OpenGL graphics in real time and run computer simulations and multimedia animations no matter where you find yourself.

Short summary description Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e:
This short summary of the Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP, 2 GHz, 15.1", 1600 x 1200 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e:
This is an auto-generated long summary of Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP 15.1" UXGA 0.5 GB AMD Mobility FireGL T2e based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H210 PM755 512MB 80GB AZB XP. Processor frequency: 2 GHz. Display diagonal: 15.1", HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility FireGL T2e. Weight: 7.05 lbs (3.2 kg)

Display
Display diagonal *
15.1"
Display resolution *
1600 x 1200 pixels
HD type
UXGA
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility FireGL T2e
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
stereo
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
I/O ports
1 x keyboard / mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x serial - RS-232 - 9 pin D-Sub (DB-9) 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 4 x Hi-Speed USB - 4 PIN USB Type A 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x modem - phone line - RJ-11 1 x IEEE 1394 (FireWire) 1 x infrared - IrDA 1 x display / video - S-video output - 7 PIN mini-DIN 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x microphone - input - mini-phone 3.5mm 1 x audio - SPDIF output/headphones 1 x docking / port replicator
Performance
Motherboard chipset
Intel® 855GME
Battery
Battery capacity
4800 mAh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
TCO '03, CE, FCC Class A certified, CISPR 24, EN 61000-3-2, EN55022, GS, IEC 60950, EN 61000-3-3, UL 60950, CISPR 22, CSA 22.2 No. 60950
Weight & dimensions
Weight *
7.05 lbs (3.2 kg)
Other features
Security features
Locking device keyhole (cable lock), system password, security panel with PIN code
Dimensions (WxDxH)
13.1 x 11.2 x 1.5" (333 x 285 x 38 mm)
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes