location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook E8010 M735 512MB 60GB NONWXP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-154200-002
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.7 GHz
  • - 15.1" 1400 x 1050 pixels 4:3
  • - 0.5 GB
  • - 60 GB DVD-ROM
  • - 6 h
Long product name Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB :
The short editorial description of Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB

LifeBook E8010 M735 512MB 60GB NONWXP
More>>>
Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB:
The official marketing text of Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB as supplied by the manufacturer

The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 15-inch display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

Short summary description Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB:
This short summary of the Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP, 1.7 GHz, 15.1", 1400 x 1050 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP 15.1" 0.5 GB based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8010 M735 512MB 60GB NONWXP. Processor frequency: 1.7 GHz. Display diagonal: 15.1", Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15.1"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.7 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Audio
Audio system
SoundBlaster Pro compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
I/O ports
1 x docking / port replicator 1 x infrared - IrDA 1 x serial - RS-232 - 9 pin D-Sub (DB-9) 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x display / video - S-video output 1 x headphones - output - mini-phone stereo 3.5 mm 1 x microphone - input - mini-phone 3.5mm 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-TX - RJ-45 1 x modem - phone line - RJ-11 1 x IEEE 1394 (FireWire) 1 x keyboard / mouse - generic - 6 pin mini-DIN (PS/2 style) 4 x Hi-Speed USB - 4 PIN USB Type A Audio - SPDIF
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
Drivers & Utilities, Adobe Acrobat Reader, Intervideo WinDVD, F-Secure Anti-Virus, Norton Ghost 2003
Battery
Battery capacity
4800 mAh
Battery life (max)
6 h
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, EPA Energy Star, GS, CB
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Hard drive
Storage drive type
UDMA 100
Other features
Security features
Built-in Security Panel with PIN code -User and supervisor BIOS password P-assword from resume (only with Security Panel), -S.M.A.R.T hard disk drive support, hard disk password -Kensington Lock support
Dimensions (WxDxH)
13.1 x 11.2 x 1.46" (333 x 285 x 37 mm)
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s