location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MEMORYBIRD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memorybird USB 2.0 64MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSP:805000515
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A :
The short editorial description of Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A

Memorybird USB 2.0 64MB
More>>>
Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A:
The official marketing text of Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A as supplied by the manufacturer

How much does up to 1 GB of extra memory weigh? Just 18 grams with the MEMORYBIRD USB 2.0. This removable mini storage drive is extremely easy to use: simply plug it into a standard USB port and your notebook or PC automatically recognizes it as an extra hard disk drive. Then read, write, copy, delete and move multimedia data to or from the device at transfer rates of up to 6 MB/s. The power saving feature makes it the perfect notebook accessory.

Short summary description Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A:
This short summary of the Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MEMORYBIRD USB 2.0 64MB, 0.64 GB, USB Type-A, 2.0, 6 MB/s, 0.635 oz (18 g)

Long summary description Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A:
This is an auto-generated long summary of Fujitsu MEMORYBIRD USB 2.0 64MB USB flash drive 0.64 GB USB Type-A based on the first three specs of the first five spec groups.

Fujitsu MEMORYBIRD USB 2.0 64MB. Capacity: 0.64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 6 MB/s, Write speed: 4.5 MB/s. Weight: 0.635 oz (18 g)

Performance
Capacity *
0.64 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
6 MB/s
Write speed
4.5 MB/s
Performance
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Weight & dimensions
Weight
0.635 oz (18 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Brand Image Article code product Stock Price from
Fujitsu MEMORYBIRD USB 2.0 512MB USB flash drive 0.512 GB USB Type-A Fujitsu MEMORYBIRD USB 2.0 512MB USB flash drive 0.512 GB USB Type-A
(show image)
FSP:805000518 Memorybird USB 2.0 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MEMORYBIRD USB 2.0 256MB USB flash drive 0.256 GB USB Type-A Fujitsu MEMORYBIRD USB 2.0 256MB USB flash drive 0.256 GB USB Type-A
(show image)
FSP:805000517 Memorybird USB 2.0 256MB 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MEMORYBIRD USB 2.0 128MB USB flash drive 0.128 GB USB Type-A Fujitsu MEMORYBIRD USB 2.0 128MB USB flash drive 0.128 GB USB Type-A
(show image)
FSP:805000516 Memorybird USB 2.0 128MB 0.00
(excl. VAT)
0 (incl. VAT)