location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edition X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC Edition X101 incl.17i TFT modelB17-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:SCED101-01NLBB
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 15:36:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Celeron® 2.8 GHz
  • - 0.25 GB
  • - 40 GB
Guarantee: 1 year on-site warranty
Long product name Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC :
The short editorial description of Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC

SCENIC Edition X101 incl. 17i TFT modelB17-1
More>>>
Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC:
The official marketing text of Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC as supplied by the manufacturer

Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer.
The SCENIC Edition X101 is a professional PC for all office applications.
- Reliable and experienced Intel 845GV chipset
- Excellent resolution with on board graphics
- High quality and function stability
- Convenient front access to USB.

A screen to relax
The SCENICVIEW B17-1 combines fantastic design with perfect ergonomics and improved usability. Powerful display capabilities for a very reasonable price. LCD TFT technology stands for top-quality picture, ergonomics and ideal compatibility. With its high resolution, fine pixel pitch and integrated speakers, the SCENICVIEW B17-1 is the ideal choice for graphics and multimedia applications.
Reliability
- Guaranteed quality and stability
- Reliability of delivery
- Low power consumption
-Power Management according to EPA
Usability
- Administrator is able to read inventory data
- Space saving design
- Auto-adjust
- Tilt-base
- Integrated power supply
- Ease-of-use menu
- Plug & Play
- Analog interface
- Standardised mounting interface
- Integrated audio
- Optimum flicker-free and distortion-free
ergonomics
- Excellent color purity
- Outstanding brightness uniformity
- Wide viewing angle
- High contrast and excellent focus
- Environmentally friendly with low-radiation
- Immunity to external electromagnetic fields
Diversity
- Displays for differentiated demands
- Meets highest demands in terms of office
standards
- Comparable with 19-inch CRT display.

Short summary description Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC:
This short summary of the Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1, 2.8 GHz, Intel® Celeron®, 0.25 GB, 40 GB

Long summary description Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC Edition X101 incl.17i TFT modelB17-1. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor frequency *
2.8 GHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
40 GB
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo) 1 x LAN RJ-45 6 x Universal Serial Bus (USB 2.0) 4 of these rear, 2 of these in front
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional
Bundled software
Drivers CD included Recovery CD included F-Secure virus scanner
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark)
Packaging content
Display included *
Yes
Display diagonal
17"
Other features
Security features
Passwords for system and setup Enable / disable interfaces incl USB F-Secure virus scanner
Display
TFT
Networking features
Broadcom BMC 4401 10/100 MB/s, Wake-on-LAN, PXE
Brand Image Article code product Stock Price from
Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Celeron® 0.25 GB 40 GB PC
(show image)
FAP:SCED101-01NLB2 SCENIC Edition X101 incl. 17i TFT modelB17-1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02NLB2 SCENIC Edition X101 incl. 17i TFT modelB17-1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC Edition X101 incl. 17i TFT modelB17-1 Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
FAP:SCED101-02NLBB SCENIC Edition X101 incl. 17i TFT modelB17-1 0.00
(excl. VAT)
0 (incl. VAT)