location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D2841-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2841-A
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 775 (Socket T) Intel® Celeron®
  • - micro ATX Realtek ALC663 5.1 channels
  • - 2 Non-ECC Maximum internal memory: 8 GB
Long product name Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX :
The short editorial description of Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX

D2841-A - 775, DDR2, Intel G41 / ICH7, uATX, Ethernet
More>>>
Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX:
The official marketing text of Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX as supplied by the manufacturer

Intel G41 Chipset
provides GBit LAN Ethernet Controller on board, Serial ATA II onboard, Intel® GMA4500 Graphics Controller, 5.1 Multichannel Audio onboard (HDA), USB 2.0.

Short summary description Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX:
This short summary of the Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu D2841-A, Intel, LGA 775 (Socket T), Intel® Celeron®, 8 GB, 1.8 V, 10/100/1000 Mbps

Long summary description Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX:
This is an auto-generated long summary of Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX based on the first three specs of the first five spec groups.

Fujitsu D2841-A. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC663. Width: 9.61" (244 mm), Depth: 8.39" (213 mm)

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 775 (Socket T)
Compatible processor series *
Intel® Celeron®
Memory
Number of memory slots *
2
Memory voltage
1.8 V
Non-ECC
Yes
Maximum internal memory *
8 GB
Graphics
On-board graphics card
Yes
Internal I/O
Number of SATA connectors
4
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Network
Networking features
10/100/1000 Mbps
Features
Audio chip
Realtek ALC663
Audio output channels *
5.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Weight & dimensions
Width
9.61" (244 mm)
Depth
8.39" (213 mm)
Packaging content
Drivers included
Yes