location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare AIT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare AIT-700i SCSI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23689
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Ultra 160 SCSI LVD/-SE
  • - Data storage type: AIT 2.6:1
  • - Native capacity: 100 GB Compressed capacity: 260 GB
  • - Mean time between failures (MTBF): 40000 h
  • - 14 W
Guarantee: 3 years
Long product name Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB :
The short editorial description of Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB

TapeWare AIT-700i Internal Kit 5,25" HH SCSI, AIT-3, 100-260GB
More>>>
Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB:
The official marketing text of Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB as supplied by the manufacturer

High capacity, high performance
This model available at 260GB using compact 8mm data cartridges. Helical scan technology increases data recording density, while offering fast data transfer rates of up to 32.2 MB/s (2.6:1 compression).

ATAPI Interface
With an industry standard SCSI-LVD interface, TapeWare AIT drives can be easily installed in most standard computer systems.

High reliability
Freecom TapeWare AIT tape drives incorporate a redesigned head geometry, reducing head/tape pressure and delivering up to 50,000 hours of head life. The built-in Super Head CleanerTM mechanism results in an industry leading MTBF rating of 400,000 POH (100% duty cycle).

Reduced periodic maintenance
TapeWare AIT drives use Advanced Metal Evaporated (AME) media, which conains pure evaporated cobalt and is sealed with a super-durable Diamond-Like Carbon (DLC) coating. In addition, AIT drives incorporate a Super Head Cleaner mechanism that is activated automatically when tape errors approach a certain threshold. Together, the AME media and Super Head CleanerTM mechanism result in extraordinary reliability and virtually eliminate the need for periodic cleaning.

Including:
- White & Black Frontbezel;
- TapeWare XE Software.

Short summary description Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB:
This short summary of the Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare AIT -700i SCSI, Storage drive, Tape Cartridge, Ultra 160 SCSI LVD/-SE, 2.6:1, AIT, 27000 ms

Long summary description Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB:
This is an auto-generated long summary of Freecom TapeWare AIT -700i SCSI Storage drive Tape Cartridge 100 GB based on the first three specs of the first five spec groups.

Freecom TapeWare AIT -700i SCSI. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra 160 SCSI LVD/-SE. Native capacity: 100 GB, Compressed capacity: 260 GB, Drive device, buffer size: 32 MB. Burst transfer rate: 160 MB/s, Drive device speed: 6400 RPM. Power requirements: 5/12V DC, Power consumption (typical): 14 W. Weight: 2.31 lbs (1.05 kg)

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra 160 SCSI LVD/-SE
Internal *
Yes
Data storage type
AIT
Compression ratio *
2.6:1
Access time
27000 ms
Mean time between failures (MTBF)
40000 h
Tape durability
30000 pass(es)
Read/write head life
50000 h
Bundled software
TapeWare XE software
Storage
Native capacity *
100 GB
Compressed capacity *
260 GB
Drive device, buffer size
32 MB
Media types supported
AIT-1 (25/35 GB), AIT-2 (36/50 GB), AIT-3 (100 GB)
Recording density
116 kbit/inch
Data transmission
Burst transfer rate
160 MB/s
Drive device speed
6400 RPM
Power
Power requirements
5/12V DC
Power consumption (typical)
14 W
Weight & dimensions
Weight
2.31 lbs (1.05 kg)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Other features
I/O ports
68-pin HD
Dimensions (W x D x H) (imperial)
3.5
Dimensions (WxDxH)
5.75 x 6.1 x 1.62" (146 x 155 x 41.2 mm)
Sustained data rate
32.2 MB/s
Brand Image Article code product Stock Price from
Freecom TapeWare AIT -260i Storage drive Tape Cartridge 20 GB Freecom TapeWare AIT -260i Storage drive Tape Cartridge 20 GB
(show image)
23895 TapeWare AIT-260i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB Freecom TapeWare AIT -250i SCS Storage drive Tape Cartridge 20 GB
(show image)
23897 TapeWare AIT-250i SCS 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -460i Storage drive Tape Cartridge 40 GB Freecom TapeWare AIT -460i Storage drive Tape Cartridge 40 GB
(show image)
23898 TapeWare AIT-460i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB Freecom TapeWare AIT -450i Storage drive Tape Cartridge 40 GB
(show image)
23900 TapeWare AIT-450i 0.00
(excl. VAT)
0 (incl. VAT)
Freecom TapeWare AIT -900i Storage drive Tape Cartridge 200 GB Freecom TapeWare AIT -900i Storage drive Tape Cartridge 200 GB
(show image)
23933 TapeWare AIT-900i 0.00
(excl. VAT)
0 (incl. VAT)