location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare LTO 230i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15501
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Ultra II SCSI, LVD, Multi Mode
  • - 5.25" Full-height
  • - Native capacity: 100 GB Compressed capacity: 200 GB
Guarantee: 3 year express exchange warranty after registration
Long product name Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB :
The short editorial description of Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB

Freecom TapeWare LTO 230i - Capacity: 100-200 GB, 15 -30 MB/sec, LVD/SE with Ultra 2 SCSI.
More>>>
Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB:
The official marketing text of Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB as supplied by the manufacturer

- Based on HP’s leading technology

- Up to 200 GB capacity with hardware data compression on
a single cartridge

- Up to 30 MB/s.da ta transfer rate

- Complete Kits including Media, TapeWare Backup Software

- Internal and external 5,25" full height solution

- One-Button Disaster Recovery

- Tape AlertTM for worry free backup

- 250.000 hrs MTBF at a 100% duty cycle

- Active internal head cleaner

- Read-while-write feature automatically verifies written
data and rewrites data written to bad areas of tape

- Up to 12,5 % (one full track) of recorded bits can be lost or
unreadable and the data will still be recovered

- Support of nearly all operating systems and platforms
such as Windows (NT), NetWare, Linux, MAC OS, Unix, Sun
Solaris, Silicon Graphics, IBM AIX

Short summary description Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB:
This short summary of the Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO 230i, Storage drive, Tape Cartridge, Ultra II SCSI, LVD, Multi Mode, 5.25" Full-height, Ultrium Generation 1, TapeWare Software - Backs up server or workstation

Long summary description Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB:
This is an auto-generated long summary of Freecom TapeWare LTO 230i Storage drive Tape Cartridge 100 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO 230i. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultra II SCSI, LVD, Multi Mode. Native capacity: 100 GB, Compressed capacity: 200 GB, Media types supported: Metal Particle. Weight: 4.19 lbs (1.9 kg). Dimensions (WxDxH): 3.25 x 5.75 x 7.99" (82.5 x 146 x 203 mm), I/O ports: High density 68 pin SCSI, power, jumpers., Technical features: Basic Control of cartridge load/unload, Drive configuration, Retrieval of drive status and...

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Ultra II SCSI, LVD, Multi Mode
Internal *
Yes
Form factor
5.25" Full-height
Logical recording format
Ultrium Generation 1
Bundled software
TapeWare Software - Backs up server or workstation
Compatible operating systems
Windows (NT), NetWare, Linux, MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Storage
Native capacity *
100 GB
Storage
Compressed capacity *
200 GB
Media types supported
Metal Particle
Weight & dimensions
Weight
4.19 lbs (1.9 kg)
Other features
I/O ports
High density 68 pin SCSI, power, jumpers.
Dimensions (W x D x H) (imperial)
5.25
Dimensions (WxDxH)
3.25 x 5.75 x 7.99" (82.5 x 146 x 203 mm)
Technical features
Basic Control of cartridge load/unload, Drive configuration, Retrieval of drive status and information, Extented Capabilities Ability to recieve SCSI commands, Ability to read/write to LTO-CM, Ability to upload/download firmware image, Surrogate SCSI
Brand Image Article code product Stock Price from
Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB Freecom TapeWare LTO -448i Storage drive Tape Cartridge 200 GB
(show image)
25106 TapeWare LTO-448i 0.00
(excl. VAT)
0 (incl. VAT)