location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare DAT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TapeWare DAT-40i - Internal, 20-40 GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13815
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - LVD/SE Wide Ultra SCSI-2
  • - Native capacity: 20 GB
Guarantee: Full 3 years express exchange warranty
Long product name Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB :
The short editorial description of Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB

Freecom TapeWare DAT-40i - Internal, 20-40 GB, Up to 6MB/s, LVD/SE Ultra Wide SCSI-2
More>>>
Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB:
The official marketing text of Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB as supplied by the manufacturer

Freecom TapeWare DAT Series-Internal Backup Solutions with up to 40 GB


Freecom TapeWare DAT Series internal

• The worlds most popular mid-range tape storage format with a user
base of over 9 million

• Based on HP's leading technology

• Complete retail Kits including Media, TapeWare Backup Software

• Choice of 3 models: 12-24 GB (DDS-3), 20-40 GB (DDS-4) and
36-72 GB (DDS-GEN5)

• One-Button Disaster Recovery

• Tape AlertTM for worry free backup

• Up to 400.000 hrs MTBF

• Internal head cleaner

• Inexpensive DDS-media, low cost of ownership

• Read-after-write verification

• Up to 6 MB/s. transfer rate

• Support of nearly all operating systems and platforms such as
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon

Graphics, IBM AIX

Short summary description Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB:
This short summary of the Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare DAT -40i - Internal, 20-40 GB, Storage drive, Tape Cartridge, LVD/SE Wide Ultra SCSI-2, ANSI/ISO/ECMA DDS-2, DDS-3, DDS-4, TapeWare Software - Backs up server or workstation, Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS,...

Long summary description Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Freecom TapeWare DAT -40i - Internal, 20-40 GB Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Freecom TapeWare DAT -40i - Internal, 20-40 GB. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD/SE Wide Ultra SCSI-2. Native capacity: 20 GB, Media types supported: DDS-4 (150m), DDS-3 (125m), DDS-2 (120m). Supported data transfer rates: Up to 6 MB/s.

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD/SE Wide Ultra SCSI-2
Internal *
Yes
Logical recording format
ANSI/ISO/ECMA DDS-2, DDS-3, DDS-4
Bundled software
TapeWare Software - Backs up server or workstation
Performance
Compatible operating systems
Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Storage
Native capacity *
20 GB
Media types supported
DDS-4 (150m), DDS-3 (125m), DDS-2 (120m)
Data transmission
Supported data transfer rates
Up to 6 MB/s.