location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher & Paykel Check ‘Fisher & Paykel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E522BLX4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E522BLX4
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Fisher & Paykel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher & Paykel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver Freestanding 473 L
  • - 352 L LED Fridge interior light
  • - 121 L Bottom-placed No Frost (freezer) 4* 9 kg/24h
  • - 385 kWh 43 dB
Guarantee: 5 years
Long product name Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver :
The short editorial description of Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver

A+, 385 kWh/year, 473 L, 9 kg/24h, T, ActiveSmart, Frost-Free
More>>>
Short summary description Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver:
This short summary of the Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher & Paykel E522BLX4, 473 L, T, 43 dB, 9 kg/24h, Silver

Long summary description Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver:
This is an auto-generated long summary of Fisher & Paykel E522BLX4 fridge-freezer Freestanding 473 L Silver based on the first three specs of the first five spec groups.

Fisher & Paykel E522BLX4. Total net capacity: 473 L. Door hinge: Left. Climate class: T, Noise level: 43 dB. Fridge net capacity: 352 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 121 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Annual energy consumption: 385 kWh. Product color: Silver