location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
99184
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99184
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2018 00:16:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 320 J 6 AC outlet(s) Type F
  • - Cable length: 78.7" (2 m)
  • - Black, Silver
  • - A/V, Telephone
More>>>
Short summary description Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m):
This short summary of the Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 99184, 320 J, 6 AC outlet(s), Type F, 50 Hz, Black, Silver, A/V, Telephone

Long summary description Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m):
This is an auto-generated long summary of Fellowes 99184 surge protector Black, Silver 6 AC outlet(s) 78.7" (2 m) based on the first three specs of the first five spec groups.

Fellowes 99184. Surge energy rating: 320 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: Type F. Product color: Black, Silver, Surge protection features: A/V, Telephone. Cable length: 78.7" (2 m), Weight: 31.7 oz (900 g), Width: 1.77" (45 mm)