location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EXIT Panna-Field Oval

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EXIT Check ‘EXIT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Panna-Field Oval 795x488cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41.55.15.00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718469469406
Category: Panna Fields Check ‘EXIT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EXIT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2019 16:04:06
The date of the most recent change of the data-sheet in Icecat's system
EXIT 41.55.15.00 user manual (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name EXIT Panna-Field Oval :
The short editorial description of EXIT Panna-Field Oval

Oval, 795x488cm
More>>>
Short summary description EXIT Panna-Field Oval:
This short summary of the EXIT Panna-Field Oval data-sheet is auto-generated and uses the product title and the first six key specs.

EXIT Panna-Field Oval, Oval, Artificial turf, Firm ground, Grass, Black, Image, Black, Metal

Long summary description EXIT Panna-Field Oval:
This is an auto-generated long summary of EXIT Panna-Field Oval based on the first three specs of the first five spec groups.

EXIT Panna-Field Oval. Shape: Oval, Best uses: Artificial turf, Firm ground, Grass, Product color: Black. Width: 192.1" (4880 mm), Length: 313" (7950 mm), Height: 15.7" (400 mm). Package 1 dimensions (WxDxH): 61 x 18.7 x 4.33" (1550 x 475 x 110 mm), Package 2 dimensions (W x D x H): 30.5 x 17.9 x 6.89" (775 x 455 x 175 mm), Package 3 dimensions (W x D x H): 60.2 x 15.6 x 2.36" (1530 x 395 x 60 mm)

Brand Image Article code product Stock Price from
EXIT

EXIT Panna Court
(show image)
41.55.10.00 Panna Court 0.00
(excl. VAT)
0 (incl. VAT)