location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7" Extension with Pole Clamp with Combo Interface Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-136-180
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray :
The short editorial description of Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray

7" Extension with Pole Clamp with Combo Interface Grey
More>>>
Short summary description Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray:
This short summary of the Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron 7" Extension with Pole Clamp with Combo Interface Grey, Gray

Long summary description Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray:
This is an auto-generated long summary of Ergotron 7" Extension with Pole Clamp with Combo Interface Grey Gray based on the first three specs of the first five spec groups.

Ergotron 7" Extension with Pole Clamp with Combo Interface Grey. Product color: Gray

Brand Image Article code product Stock Price from
Ergotron

Ergotron 200 Series Vertical Dual-Monitor 21" Bar, Sliding Pivots w/ P/L Black
(show image)
60-324-200 Vertical Dual-Monitor 21" Bar, Sliding Pivots w/ P/L 0.00
(excl. VAT)
0 (incl. VAT)