location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Standard zoom lens f EMP-8300 projection lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard zoom lens S02
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004S02
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Standard zoom lens f EMP-8300 projection lens :
The short editorial description of Epson Standard zoom lens f EMP-8300 projection lens

Standard Zoom Lens ELPLS02 for EPSON EMP-8300 EMP-9300NL
More>>>
Epson Standard zoom lens f EMP-8300 projection lens:
The official marketing text of Epson Standard zoom lens f EMP-8300 projection lens as supplied by the manufacturer

LS02 is a projector’s standard zoom lens.Focal length: 54mm - 72.9mm;
F Number: 1.7 - 2.2;
Screen Size: 30" - 300";
Projection Distance: 3.4' - 50.6';
Throw to Screen Width Ratio: 1.79: 1 (wide) to 2.47: 1 (tele).

Short summary description Epson Standard zoom lens f EMP-8300 projection lens:
This short summary of the Epson Standard zoom lens f EMP-8300 projection lens data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Standard zoom lens f EMP-8300, 54 - 72.9 mm, Silver, 0.906 x 0.945 x 1.3" (23 x 24 x 33 mm), 13.4 oz (380 g)

Long summary description Epson Standard zoom lens f EMP-8300 projection lens:
This is an auto-generated long summary of Epson Standard zoom lens f EMP-8300 projection lens based on the first three specs of the first five spec groups.

Epson Standard zoom lens f EMP-8300. Focal length range: 54 - 72.9 mm, Product color: Silver. Dimensions (WxDxH): 0.906 x 0.945 x 1.3" (23 x 24 x 33 mm), Weight: 13.4 oz (380 g)

Features
Focal length range
54 - 72.9 mm
Product color
Silver
Weight & dimensions
Dimensions (WxDxH)
0.906 x 0.945 x 1.3" (23 x 24 x 33 mm)
Weight
13.4 oz (380 g)
Country Distributor
United Kingdom 1 distributor(s)