location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerlite W18+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H550021
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector White
  • - 3LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 30 - 300"
  • - Built-in speaker(s) 2 W
  • - 283 W
More>>>
Short summary description Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Powerlite W18+, 3000 ANSI lumens, 3LCD, WXGA (1280x800), 10000:1, 16:10, 30 - 300"

Long summary description Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson Powerlite W18+ data projector Standard throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson Powerlite W18+. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focal length range: 1.58 - 1.72 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. USB connector type: USB Type-A, USB Type-B

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
30 - 300"
Projection distance
35.4 - 425.2" (0.9 - 10.8 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
2100 ANSI lumens
Keystone correction, horizontal
30°
Keystone correction, vertical
30°
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
UHE
Lamp power
200 W
Lens system
Focal length range
1.58 - 1.72 mm
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported video modes
1035i, 1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Ports & interfaces
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
HDCP
No
Noise level *
37 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power consumption (typical) *
283 W
Power consumption (standby) *
0.24 W
Power consumption (PowerSave)
207 W
Weight & dimensions
Width
13.2" (335 mm)
Depth
9.21" (234 mm)
Height
3.03" (77 mm)
Weight *
5.29 lbs (2.4 kg)
Package width
16.5" (419 mm)
Package depth
15" (381 mm)
Package height
7.25" (184.1 mm)
Package weight
9.48 lbs (4.3 kg)
Packaging content
Handheld remote control *
No
Country Distributor
México 1 distributor(s)