location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T544600 ink cartridge 1 pc(s) Original Light magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Magenta T544600 220 ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T544600 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343840324 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T544600 ink cartridge 1 pc(s) Original Light magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Light magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T544600 ink cartridge 1 pc(s) Original Light magenta :
The short editorial description of Epson T544600 ink cartridge 1 pc(s) Original Light magenta

Singlepack Light Magenta T544600 220 ml
More>>>
Epson T544600 ink cartridge 1 pc(s) Original Light magenta:
The official marketing text of Epson T544600 ink cartridge 1 pc(s) Original Light magenta as supplied by the manufacturer

The objective in developing the UltraChrome pigment ink was to combine the long-term and short-term colour stability properties of pigment inks with the colour scale of dye inks. This new colour ink system includes light black as a seventh colour, which makes it possible to achieve softer gradations in the case of black&white printing, as well as two types of black ink, matt & photo, ensuring that optimal quality can be achieved on all media types.

Short summary description Epson T544600 ink cartridge 1 pc(s) Original Light magenta:
This short summary of the Epson T544600 ink cartridge 1 pc(s) Original Light magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T544600, Light magenta, Pigment-based ink, 220 ml, 1 pc(s)

Long summary description Epson T544600 ink cartridge 1 pc(s) Original Light magenta:
This is an auto-generated long summary of Epson T544600 ink cartridge 1 pc(s) Original Light magenta based on the first three specs of the first five spec groups.

Epson T544600. Colour ink type: Pigment-based ink, Color ink volume: 220 ml, Printing colors: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 4000/7600/9600
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
220 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light magenta
Brand compatibility *
Epson
OEM code
C13T544600
Country of origin
China
Color
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
1.1" (28 mm)
Height
10.7" (271 mm)
Packaging data
Package width
1.06" (27 mm)
Packaging data
Package depth
11.4" (290 mm)
Package height
4.33" (110 mm)
Package weight
0.0150 oz (0.426 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
78" (198 cm)
Quantity per pallet
1200 pc(s)
Master (outer) case width
11.9" (302 mm)
Master (outer) case length
17.8" (452 mm)
Master (outer) case height
7.8" (198 mm)
Quantity per master (outer) case
24 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
78" (198 cm)
Quantity per pallet (UK)
1680 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
168 pc(s)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)