location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T543400 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T543400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T543400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343840225 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T543400 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T543400 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Epson T543400 ink cartridge 1 pc(s) Original Yellow

Singlepack Yellow T543400
More>>>
Epson T543400 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Epson T543400 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

The objective in developing the UltraChrome pigment ink was to combine the long-term and short-term colour stability properties of pigment inks with the colour scale of dye inks. This new colour ink system includes light black as a seventh colour, which makes it possible to achieve softer gradations in the case of black&white printing, as well as two types of black ink, matt & photo, ensuring that optimal quality can be achieved on all media types.

Short summary description Epson T543400 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson T543400 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T543400, Pigment-based ink, 110 ml, 1 pc(s)

Long summary description Epson T543400 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson T543400 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson T543400. Colour ink type: Pigment-based ink, Color ink volume: 110 ml, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 7600
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
110 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Epson
OEM code
C13T543400
Country of origin
China
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.36" (60 mm)
Height
5.12" (130 mm)
Package width
6.69" (170 mm)
Package depth
1.06" (27 mm)
Weight & dimensions
Package height
4.29" (109 mm)
Package weight
0.00847 oz (0.24 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
51.4" (130.5 cm)
Quantity per pallet
1800 pc(s)
Master (outer) case width
13.9" (354 mm)
Master (outer) case length
21.8" (554 mm)
Master (outer) case height
7.28" (185 mm)
Quantity per master (outer) case
60 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
51.4" (130.5 cm)
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
300 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)