location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T481011
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T481011 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:46:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original :
The short editorial description of Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original

Ink Cartridge Yellow f Stylus Pro 7500
More>>>
Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original:
The official marketing text of Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.

Short summary description Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original:
This short summary of the Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart yellow 110ml f SP7000 SP7500, 1 pc(s)

Long summary description Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Ink Cart yellow 110ml f SP7000 SP7500 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Ink Cart yellow 110ml f SP7000 SP7500. Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
Japan
Color
Yes
Weight & dimensions
Width
4.29" (109 mm)
Depth
1.18" (30 mm)
Height
5.87" (149 mm)
Packaging data
Package width
4.33" (110 mm)
Package depth
5.71" (145 mm)
Package height
1.18" (30 mm)
Package weight
7.76 oz (220 g)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet
600 pc(s)
Master (outer) case width
12.1" (308 mm)
Master (outer) case length
22.4" (568 mm)
Master (outer) case height
12.4" (314 mm)
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
0.762 oz (21.6 g)
Pallet length (UK)
11.8" (30 cm)
Quantity per pallet (UK)
900 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
180 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)