location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck T0551 - Black ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T0551
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T055140 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Duck T0551 - Black ink cartridge Original :
The short editorial description of Epson Duck T0551 - Black ink cartridge Original

T0551 - Black Ink Cartridge.
More>>>
Epson Duck T0551 - Black ink cartridge Original:
The official marketing text of Epson Duck T0551 - Black ink cartridge Original as supplied by the manufacturer

EPSON quick dry inks - superior resistance to smearing and smudging on all media types, offering optimum performance.


Compatible Main Units

Stylus Photo RX420

Stylus Photo RX425

Short summary description Epson Duck T0551 - Black ink cartridge Original:
This short summary of the Epson Duck T0551 - Black ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Duck T0551 - Black Ink Cartridge, Black, Pigment-based ink

Long summary description Epson Duck T0551 - Black ink cartridge Original:
This is an auto-generated long summary of Epson Duck T0551 - Black ink cartridge Original based on the first three specs of the first five spec groups.

Epson Duck T0551 - Black Ink Cartridge. Black ink type: Pigment-based ink, Printing colors: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Color
Yes
Weight & dimensions
Width
4.92" (125 mm)
Depth
1.22" (31 mm)
Height
2.95" (75 mm)
Weight
2.01 oz (57 g)
Country Distributor
United Kingdom 1 distributor(s)