location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SureColor SC-S70600 (8C)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC20001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Inkjet 1440 x 1440 DPI Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Orange, Yellow
  • - USB port Ethernet LAN
Guarantee: 1 Year
Long product name Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN :
The short editorial description of Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN

Micro Piezo, Ultrachrome GSX, 1440 dpi, 27 m2/h, 64", 512MB, USB, Ethernet, 800 W, 229 kg, Black/Grey
More>>>
Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN:
The official marketing text of Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN as supplied by the manufacturer

HIGH- QUALITY SIGNAGE PRINTER
Simultaneously supporting white and metallic ink, this high-quality signage printer enables companies to expand their portfolios.

The Epson SureColor SC-S70600 is Epson's first 64-inch (162.6cm) printer to support white and metallic ink simultaneously, enabling creative print makers, specialist sign makers and professional display printers to expand their service portfolios.

High-quality prints are assured with the combination of Epson's UltraChrome® GSX Ink and proven Micro Piezo® TFP printhead, which delivers clarity, fine detailing and smooth blends at resolutions of up to 1440 x 1440dpi.

The UltraChrome® GSX ink-set, featuring light magenta, light cyan, light black and orange as well as CMYK, gives the 8-colour SC-S70600 the widest colour gamut of Epson's SureColor range. The 10-colour model includes white and metallic inks to increase versatility. Both models achieve ultra-smooth tonal gradations thanks to the use of light inks, including light black ink for enhanced, neutral greyscales.

Users can cost-effectively print vivid colours, solid whites and special metallic effects on clear film, vinyl, canvas, photographic paper and a range of popular banner substrates, all at up to 64-inch (162.6cm) width. Prints are lightfast for up to three years outdoors without lamination.

When using 8 colours, the SC-S70600 prints at up to 26.8m2/hour (high-speed mode), and at up to 4.0m2/hour with metallic ink enabled.

Thanks to a jack system at the rear, loading a new roll is a one-person job. Users can make feed adjustments while printing to optimise quality and reduce downtime.

Epson's UltraChrome® GSX Ink is odourless and nickel-free, and meets the requirements of the Nordic Swan Ecolabel. The printer is designed to be power efficient and is ENERGY STAR-qualified.

- High-quality: Micro Piezo® TFP printhead.
- Wide gamut: 8/10-colour ink-set.
- Light black ink: Enhanced greyscales.
- Easy media loading: One-person jack system.
- Eco-friendly: ENERGY STAR-qualified.

Short summary description Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN:
This short summary of the Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-S70600 (8C), Inkjet, 1440 x 1440 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Orange, Yellow, 27 m2/h, Micro Piezo, 0.1 - 1 mm

Long summary description Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-S70600 (8C) large format printer Inkjet Color 1440 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-S70600 (8C). Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Orange, Yellow. Media thickness: 0.1 - 1 mm. USB connector: USB Type-A. Display: LCD, Internal memory: 512 MB, Sound power level (standby): 7.4 dB. Power requirements: AC 100 - 240 V, 50 - 60 Hz, Power consumption (standby): 12 W, Power consumption (typical): 800 W

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
8
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Orange, Yellow
Print speed (normal quality)
27 m2/h
Print head
Micro Piezo
Paper handling
Media thickness
0.1 - 1 mm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
512 MB
Sound power level (standby)
7.4 dB
Performance
Sound pressure level (printing)
59 dB
Country of origin
China
Power
Power requirements
AC 100 - 240 V, 50 - 60 Hz
Power consumption (standby)
12 W
Power consumption (typical)
800 W
System requirements
Compatible operating systems
Mac OS 10.4+ Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP (32/64-bit)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
103.1 x 49.6 x 51.6" (2620 x 1259 x 1311 mm)
Weight
504.9 lbs (229 kg)
Packaging data
Package width
40.7" (1034 mm)
Package depth
121.4" (3084 mm)
Package height
55.9" (1420 mm)
Package weight
856.9 lbs (388.7 kg)
Logistics data
Quantity per pack
1 pc(s)