location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro WT7900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA68001A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946456201
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Epson UltraChrome HDR with White Ink
  • - Surface and reverse print modes
  • - Consistent quality, easy maintenance
  • - Seamless integration, simplified workflow
Guarantee: 12 months On-site service
Long product name Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN

Stylus Pro WT7900
More>>>
Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

Add new clarity and colour to package proofs with the cost-effective, high-productivity Epson Stylus Pro WT7900. This 24" printer uses white ink to create eye-catching spot colours, smooth white gradations and precise overlays, giving you a genuine alternative to digital proofers.

Short summary description Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro WT7900, Inkjet, 1440 x 1440 DPI, ESC/P-R, Black, Cyan, Green, Light Cyan, Orange, Photo black, Vivid light magenta, Vivid magenta, White,..., A1 (594 x 841 mm), A1, A2, A3, A3+, A4

Long summary description Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro WT7900 large format printer Inkjet Color 1440 x 1440 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro WT7900. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B2, B3, B4. USB connector: USB Type-B. Product color: Gray, Silver, Display: LCD, Display diagonal: 2.48". Power consumption (PowerSave): 14 W, Power consumption (standby): 1 W, Power consumption (typical): 60 W

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
9
Page description languages *
ESC/P-R
Printing colors *
Black, Cyan, Green, Light Cyan, Orange, Photo black, Vivid light magenta, Vivid magenta, White, Yellow
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Media thickness
0.08 - 1.5 mm
Roll top margin
0.118" (3 mm)
Media width (sheets)
610 mm
Media width (rolls)
610 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
2
Performance
Product color *
Gray, Silver
Built-in display *
Yes
Display
LCD
Display diagonal
2.48"
Performance
Internal memory
256 MB
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (PowerSave)
14 W
Power consumption (standby)
1 W
Power consumption (typical)
60 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Weight & dimensions
Width
53.4" (1356 mm)
Depth
26.3" (667 mm)
Height
48" (1218 mm)
Weight
222.7 lbs (101 kg)
Packaging data
Package width
42.5" (1080 mm)
Package depth
60.2" (1530 mm)
Package height
32.1" (815 mm)
Package weight
343.9 lbs (156 kg)
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)