location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Laser Banner Paper, 297 x 1200 mm large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Banner Paper, 297 x 1200 mm, 105g/m², 250 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7101991
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2019 10:34:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Laser Banner Paper, 297 x 1200 mm large format media :
The short editorial description of Epson Laser Banner Paper, 297 x 1200 mm large format media

Laser Banner Paper, 297 x 1200 mm
More>>>
Epson Laser Banner Paper, 297 x 1200 mm large format media:
The official marketing text of Epson Laser Banner Paper, 297 x 1200 mm large format media as supplied by the manufacturer

-Mediaware laser banner paper for Epson Aculaser C9100.
-Dimension 297 x 1200 mm.
-Weight printer media - 105g/m2.

Short summary description Epson Laser Banner Paper, 297 x 1200 mm large format media:
This short summary of the Epson Laser Banner Paper, 297 x 1200 mm large format media data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Laser Banner Paper, 297 x 1200 mm, 105 g/m²

Long summary description Epson Laser Banner Paper, 297 x 1200 mm large format media:
This is an auto-generated long summary of Epson Laser Banner Paper, 297 x 1200 mm large format media based on the first three specs of the first five spec groups.

Epson Laser Banner Paper, 297 x 1200 mm. Print media weight: 105 g/m²

Features
Print media weight
105 g/m²
Country of origin
United Kingdom
Paper dimensions
297 x 1200 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
2.36" (60 mm)
Package depth
12.6" (320 mm)
Package weight
26.5 lbs (12 kg)
Package height
4.8" (122 mm)
Logistics data
Pallet length
47.2" (120 cm)
Logistics data
Pallet width
39.4" (100 cm)
Pallet height
25.6" (65 cm)
Quantity per pallet layer
18 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Quantity per pallet (UK)
240 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
31.5" (80 cm)
Pallet height (UK)
25.6" (65 cm)
Other features
Quantity per pallet
180 pc(s)
Country Distributor
United Kingdom 1 distributor(s)