location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MeLE Check ‘MeLE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F10 Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EPSF10PRO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6954847900341
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘MeLE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MeLE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 17:34:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: RF Wireless
  • - Remote control proper use: PC, TV set-top box
  • - Black
  • - Press buttons
  • - Maximum range: 1181.1" (30 m)
  • - Built-in battery Rechargeable Lithium
Long product name MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons :
The short editorial description of MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons

2.4GHz, 30m, QWERTY, G-sensor, Lithium-ion, 500mAh
More>>>
Short summary description MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons:
This short summary of the MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

MeLE F10 Pro, PC, TV set-top box, RF Wireless, Press buttons, Rechargeable, Black

Long summary description MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons:
This is an auto-generated long summary of MeLE F10 Pro remote control RF Wireless PC, TV set-top box Press buttons based on the first three specs of the first five spec groups.

MeLE F10 Pro. Remote control proper use: PC, TV set-top box, Interface: RF Wireless. Maximum range: 1181.1" (30 m). Input type: Press buttons