location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Energizer ENX-FOCUS01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Energizer Check ‘Energizer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENX-FOCUS01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
634499
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7638900015119
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Energizer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Energizer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Energizer ENX-FOCUS01
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hand flashlight
  • - LED 30 lm
  • - AAA Alkaline
  • - Black
Long product name Energizer ENX-FOCUS01 :
The short editorial description of Energizer ENX-FOCUS01

X-Focus metal torch 1x A23
More>>>
Short summary description Energizer ENX-FOCUS01:
This short summary of the Energizer ENX-FOCUS01 data-sheet is auto-generated and uses the product title and the first six key specs.

Energizer ENX-FOCUS01, Hand flashlight, Black, 39.4" (1 m), LED, 1 lamp(s), 30 lm

Long summary description Energizer ENX-FOCUS01:
This is an auto-generated long summary of Energizer ENX-FOCUS01 based on the first three specs of the first five spec groups.

Energizer ENX-FOCUS01. Flashlight type: Hand flashlight, Product color: Black. Shockproof up to: 39.4" (1 m). Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 30 lm. Battery type: AAA, Battery technology: Alkaline, Battery life (max): 2 h. Depth: 3.54" (90 mm), Height: 0.827" (21 mm), Weight: 0.49 oz (13.9 g)

Brand Image Article code product Stock Price from
Energizer

Energizer PLED23AEH flashlight Silver Pen flashlight LED
(show image)
PLED23AEH LED Pen Light 0.00
(excl. VAT)
0 (incl. VAT)