location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

EDY MOL610 Luxe design inbouwoven 57.2 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EDY Check ‘EDY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOL610 Luxe design inbouwoven
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOL610
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘EDY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EDY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:48
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description EDY MOL610 Luxe design inbouwoven 57.2 L Silver:
This short summary of the EDY MOL610 Luxe design inbouwoven 57.2 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

EDY MOL610 Luxe design inbouwoven, Electric, 57.2 L, 40 - 200 °C, Silver, Digital, 3400 W

Long summary description EDY MOL610 Luxe design inbouwoven 57.2 L Silver:
This is an auto-generated long summary of EDY MOL610 Luxe design inbouwoven 57.2 L Silver based on the first three specs of the first five spec groups.

EDY MOL610 Luxe design inbouwoven. Oven type: Electric, Total oven(s) interior capacity: 57.2 L, Oven thermostat range: 40 - 200 °C. Product color: Silver. Timer type: Digital. Power consumption (typical): 3400 W