location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DN-16048
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-16048 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2022 15:22:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three simple installation steps: 1. Establish network connection. 2. Scan QR code or register camera at myDIGITUS.net. 3. Finished!
  • - Outdoor PTZ-camera for day & night use with varifocal lens for optical zoom
  • - Video stream with low latency and network load thanks to H.264 compression format
Long product name Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White :
The short editorial description of Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White

DIGITUS Plug&View OptiZoom Pro 2MP H.264 IP 11N Day&Night Outdoor PTZ camera
More>>>
Short summary description Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White:
This short summary of the Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-16048, 2 MP, 1920 x 1080 pixels, Full HD, 15 fps, 720p, 1920 x 1080 pixels

Long summary description Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White:
This is an auto-generated long summary of Digitus DN-16048 webcam 2 MP 1920 x 1080 pixels Wi-Fi White based on the first three specs of the first five spec groups.

Digitus DN-16048. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: Wi-Fi, Product color: White, Mounting type: Clip/Stand. Width: 1.02" (26 mm), Depth: 0.925" (23.5 mm), Height: 0.65" (16.5 mm)

Country Distributor
Deutschland 1 distributor(s)