location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

digitalSTROM SW-TKM210 terminal block Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
digitalSTROM Check ‘digitalSTROM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW-TKM210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW-TKM210
Category:
Electrical terminals are the point at which a conductor from an electrical component, device or network comes to an end and provides a point of connection to external circuits. An electrical terminal block is a plastic device housing two or more electrical terminals.
Terminal Blocks Check ‘digitalSTROM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by digitalSTROM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 14:57:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description digitalSTROM SW-TKM210 terminal block Black:
This short summary of the digitalSTROM SW-TKM210 terminal block Black data-sheet is auto-generated and uses the product title and the first six key specs.

digitalSTROM SW-TKM210, 1.22" (31 mm), 0.945" (24 mm), 0.669" (17 mm), 230 V, 50 Hz, 0.4 W

Long summary description digitalSTROM SW-TKM210 terminal block Black:
This is an auto-generated long summary of digitalSTROM SW-TKM210 terminal block Black based on the first three specs of the first five spec groups.

digitalSTROM SW-TKM210. Width: 1.22" (31 mm), Depth: 0.945" (24 mm), Height: 0.669" (17 mm). Rated voltage: 230 V, Rated frequency: 50 Hz, Power consumption (typical): 0.4 W