location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z555107UIN9
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
DELL Z555107UIN9 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 W
  • - Ubuntu Linux
Long product name DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black :
The short editorial description of DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black

Intel Core i3-5005U (3MB Cache, 2 GHz), 4GB DDR3L 1600MHz, 1TB SATA HDD, 15.6" LED HD 1366 x 768, nVIDIA GeForce 920M 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Ubuntu
More>>>
DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:
The official marketing text of DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black as supplied by the manufacturer

Made for small business. Made for you.
Meet the laptop devoted to small business. Vostro 15 3000 Series is designed to keep your workday running smoothly.

Performance that drives productivity
Powerfully efficient: Work through your day quickly and conveniently with the latest Intel® Core™ processor. This ultra-low voltage processor delivers power and an efficient performance.

Anti-glare for optimal viewing: A 15.6 " anti-glare screen with optional Full HD resolution gives you the clarity you crave, so you can work comfortably in any environment.

A boost in multitasking: Increase the performance of graphics-rich applications with up to 2GB of discrete graphics that make everything look clearer, from Excel spreadsheets to video editing.

Room for growth: Save and access presentations, documents and media without worry of space limitations with up to a 1TB HDD.

Features that help you succeed
Simple data entry: Breeze through spreadsheets with a 10-key number pad.

Easy video conferencing: Take your meetings online with a built-in HD webcam and the impressive clarity of Waves MaxxAudio®.

Sophisticated, practical design: The micro-striped, textured cover is less prone to scratches and easy to grip, so your laptop will stay looking sleek and professional.

Easy connectivity: Simplify connections to projectors and external monitors with a VGA output . Connect to your external media with three USB ports and an SD card reader, or download files quickly with a built-in optical drive and Gigabit Ethernet.

Short summary description DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:
This short summary of the DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 15, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black:
This is an auto-generated long summary of DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black based on the first three specs of the first five spec groups.

DELL Vostro 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Pixel pitch
0.00892 x 0.00892" (0.227 x 0.227 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
Yes
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Ubuntu Linux
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery voltage
14.8 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15" (380 mm)
Depth
10.3" (260.4 mm)
Height
0.933" (23.7 mm)
Weight *
4.94 lbs (2.24 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:14:53
Uk has collected 19 expert reviews for DELL Vostro 15 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Ubuntu Linux Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Laptopmag.com
Updated:
2017-03-01 07:14:53
Designed for business professionals on a budget, the Dell Vostro 15 3000 ($349 as tested) aims to deliver all of the essentials you need for cranking out reports, keeping up with email and getting other tasks done. It partially succeeds on that front, off...
Good Impressive keyboard, Loud speakers, Decent battery life...
Bad Subpar performance, No full HD display, Cheap design...
Bottom line The Dell Vostro 15 3000 offers an impressive keyboard and decent battery life for a low price, but it's not the sharpest or most attractive laptop in its price range...
60%
laptopmedia.com
Updated:
2017-03-01 07:14:53
Dell have sent out some mixed signals about its small business Vostro series. There have been a few reports of company reps saying the series will be discontinued, with some devices remaining available in select markets. It is now clear that the Vostro se...
Good Nice clean looks, Sturdy build, No throttling or excessive heat under high load, Good specs for the price...
Bad Not a very comfortable trackpad, Just 57% coverage of the sRGB color gamut...
Bottom line Dell Vostro 3558 (15 3000) is an affordable business notebook that is primarily set up as a working device. With the Core i3-4005U, 4GB RAM and spacious 1TB HDD it offers good performance for office tasks and business applications . The low price of the d...
0%
notebookcheck.net
Updated:
2017-03-01 07:14:53
Enduring. The Dell Vostro 3558 is a low-cost office notebook that is primarily designed as a working device. This claim is supported by good battery runtimes and decent input devices. It is unfortunate that Dell did not equip the device with a digital vid...
Good matte display, usually very quiet, limited warming, good battery runtimes, maintenance hatch...
Bad 12 months warranty, no digital video output...
Bottom line The Dell Vostro 3558 primarily wants to be an inexpensive working device for companies and business users. It is powerful enough for common tasks; the device is usually very quiet and gets hardly warm. You also get decent input devices and good battery ru...
77%