location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z544504SIN8
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:35:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Z544504SIN8 user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Gray
  • - Intel® Core™ i7 i7-7500U 2.7 GHz
  • - Touchscreen 15.6" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1 TB HDD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 10 Home 64-bit
Guarantee: 1Yr Premium Support: Onsite Service W/Accidental Damage - Retail
Long product name DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray :
The short editorial description of DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray

Intel Core i7-7500U (4MB Cache, 2.7 GHz), 8GB DDR4 2400MHz, 1TB SATA HDD, 15.6" LED FHD IPS Touch 1920 x 1080, WebCam, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray:
The official marketing text of DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray as supplied by the manufacturer

Picture the possibilities.
15" 2-in-1 stylishly designed with four flexible modes, an expansive screen, and your choice of features, like a backlit keyboard and a solid state drive.

Flexible modes. Exciting options.
Flip into action: With an innovative 360-degree hinge, the Inspiron 5000 series 2-in-1 allows you to switch between four different modes: tent mode for using recipes in real time, stand mode for movies on the airplane, laptop mode for typing your novel or emailing work, and the tablet mode makes reading while you’re reclined easier than ever.

Adapt with ease: The Inspiron 15 5000 Series 2-in-1 is a great blend between portability and performance. Its 15.6" Full HD display offers 40% more viewable area than a 13.3" screen, so you have more room to spread out your work, and more space to enjoy your movie.

Options Galore: An available backlit keyboard makes it nicer to work in dim environments and the Infrared Camera option works with ‘Windows Hello’ to log you in with quick and secure facial recognition.

Stylish in every situation.
Ready for the road: The popular, 15-inch size is ideal for portability and convenience, while still giving you plenty of screen space perfect for work and entertainment, or sharing a movie with a friend.

Maximize screen space: The 5000 Series' new design emphasizes more screen and less bezel, so your attention's drawn to that brilliant wide-angle display.

Designed to impress: The dark gray exterior finish is matched with a smooth, matte black inside, offering an attractive, professional appearance that looks great for any occasion.


Built for adaptability. Tested for dependability.
Stunning sound and vision: Each Inspiron 5000 comes with Waves MaxxAudio® Pro audio and available Intel® HD Graphics 520 installed, so your media looks and sounds better than ever.

Get connected: The Inspiron 5000 Series 2-in-1 can be equipped with 802.11ac WiFi for fast, long-range wireless connection with less buffering and drops compared to older designs.

Short summary description DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray:
This short summary of the DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 15, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray:
This is an auto-generated long summary of DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Gray based on the first three specs of the first five spec groups.

DELL Inspiron 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black, Gray

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Gray
Form factor *
Convertible (Folder)
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00706 x 0.00706" (0.179 x 0.179 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7500U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95451
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15" (381.9 mm)
Depth
9.96" (253.1 mm)
Height
0.795" (20.2 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2017-01-21 01:09:13
Uk has collected 8 expert reviews for DELL Inspiron 15 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black, Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
notebookcheck.net
Updated:
2017-01-28 01:08:27
Kaby Lake Upgrade. A powerful processor, IPS display and quick SSD: these are the fundamental building blocks for a good office computer, and the Inspiron provides them all. A backlit keyboard and a good battery life build on that foundation, and the buil...
Good IPS display, Full HD display, Runs quietly, Quick SSD, Good battery life, Backlit keyboard...
Bad Dark display, No USB Type-C port...
Bottom line The Inspiron 15 5578 is a 15.6-inch convertible laptop of Dell's creation. Only its inner workings diverge from those of the previous model. The manufacturer now relies on a Kaby Lake processor, equipping its system with enough performance power to fearle...
79%