location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y566509HIN9RM
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL Y566509HIN9RM user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 15.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon R5 M335 2 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 40 Wh 65 W
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red :
The short editorial description of DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red

Intel Core i5-6200U (3MB Cache, 2.3 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD, 15.6" LED HD 1366 x 768, AMD Radeon R5 M335 2GB DDR3, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 10 64-bit
More>>>
DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red:
The official marketing text of DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red as supplied by the manufacturer

Microsoft and Dell have just raised the bar. Again.
The best Windows ever meets the best Dell ever. The result? A whole new era of power, performance and productivity. Windows 10 gives you all the features you know from the world’s most popular operating system, plus great improvements you’ll love. Enhance all you do with new Windows 10 features:

Start it up - You’ll feel like an expert from the get-go since your Windows Start menu is back in an expanded form.Plus, all your pinned applications will carry over so your experience is familiar, productive and better than ever.

The speed you need - Windows 10 starts up and resumes fast with InstaGo5 so there’s no buffer between you and your to-do list. Even your updates reach you as soon as they are available so you always have the latest and greatest features that are built to keep up with your on-the-go lifestyle.

Stay untethered for even longer - All Windows 10 devices now have Battery Saver to automatically conserve power – so you can work longer and play harder.

Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.

Sizable storage: With up to 1TB of space, you have plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life up to 7 hours, means you can go longer in between charges

Your mobile media center.
Vivid color: With True Color, you can adjust color saturation to your personal preference. From rich and vibrant to more muted, tailor your display’s color temperature and tone to suit your needs.

Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with the large precision touchpad. Keep going — even in the dark — when you upgrade to a backlit keyboard for better typing accuracy in low light.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires 802.11ac router; sold separately.)

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

Short summary description DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red:
This short summary of the DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 15, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red:
This is an auto-generated long summary of DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red based on the first three specs of the first five spec groups.

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Red

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00992 x 0.00992" (0.252 x 0.252 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R5 M335
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3234
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Battery voltage
14.8 V
Battery recharge time
4 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
15" (380 mm)
Depth
10.3" (260.4 mm)
Height
0.935" (23.8 mm)
Weight *
5.11 lbs (2.32 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:26:51
Uk has collected 11 expert reviews for DELL Inspiron 15 Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Red and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcauthority.com.au
Updated:
2018-04-18 01:47:29
The clue's in the name: just like the Inspiron 13 5000 2-in-1 , this 15in laptop boasts a 360-degree hinge that turns it into a monster 15in tablet with one rotation of the screen. Nor does this come at the expense of bulk, with a sleek and stylish gunmet...
Bottom line ". unless you can see an obvious use for its convertible design, you'd be better off saving some money and opting for the “normal” version."...
60%
canadalaptopreviews.com
Updated:
2018-04-28 03:04:47
Today we take a look at the all new Dell Inspiron 5000 i5559-5747SLV which for the most part is a standard laptop design with a 15.6 inch screen making ideal for those looking for a basic laptop for everyday use. The Inspiron lineup of laptops from Dell h...
Good Dell has done a nice job of covering all the bases with the i5559-5747SLV and coming out with a very well rounded laptop that is still quite affordable. The powerful Intel Core i5 processor along with 8 GB of memory gives this laptop some very respectable...
Bad As we mentioned above this Inspiron model is quite basic without any really over the top new features that some users crave. For example you will not find touch screen available on this device which is always a nice additional feature that can make your u...
Bottom line Overall the Dell Inspiron 5000 i5559-5747SLV has plenty going for it without any big noticeable downsides other then the fact it lacks some newer features such as touchscreen but this also helps keep the price reasonable. For those looking for a basic, we...
0%
canadalaptopreviews.com
Updated:
2019-11-26 05:22:53
Today we take a look at the all new Dell Inspiron 5000 i5559-5747SLV which for the most part is a standard laptop design with a 15.6 inch screen making ideal for those looking for a basic laptop for everyday use. The Inspiron lineup of laptops from Dell h...
Good Dell has done a nice job of covering all the bases with the i5559-5747SLV and coming out with a very well rounded laptop that is still quite affordable. The powerful Intel Core i5 processor along with 8 GB of memory gives this laptop some very respectable...
Bad As we mentioned above this Inspiron model is quite basic without any really over the top new features that some users crave. For example you will not find touch screen available on this device which is always a nice additional feature that can make your u...
Bottom line Overall the Dell Inspiron 5000 i5559-5747SLV has plenty going for it without any big noticeable downsides other then the fact it lacks some newer features such as touchscreen but this also helps keep the price reasonable. For those looking for a basic, we...
0%
laptopmedia.com
Updated:
2017-03-01 07:26:51
Along with the high-end business systems like the machines in the XPS line (XPS 15 review / XPS 13 review), Dell makes affordable work notebooks for users who don't want to set aside hefty budgets, but need a reliable machine for everyday tasks.The notebo...
Good Durable looking body with nice design, Comfortable keyboard, Long surfing and gaming battery life, Good internal and surface temperatures at high load, 36 month Next Business Day warranty...
Bad Arrow keys somewhat lacking in design, Narrow viewing angles, PWM across all brightness levels, except 100%...
Bottom line Dell has made some sacrifices in order to bring the price to a very competitive level without compromising the notebook reliability. At the end of the day, maybe that's what is most important for serious work, but you should know that Inspiron 5559 isn't...
0%