location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7378
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMI5104HLSLF08ONTJP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL SMI5104HLSLF08ONTJP user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 42 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver :
The short editorial description of DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver

Intel Core i5-7200U (3MB Cache, 2.5 GHz), 8GB DDR4 2400MHz, 256GB SSD, 13.3" FHD LED Touch 1920 x 1080, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver:
The official marketing text of DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver as supplied by the manufacturer

Premium form. Powerful performance.
13" 2-in-1 is portable and packed with high-end features. Long battery life and a solid-state drive offer convenience and powerful performance.

We love your work.
That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Upscale comes standard.
Dominate your to-do list: High performance comes courtesy of Intel® Core™ processors, which help you power through any task. The solid state drive (SSD) means you get longer battery life, faster response time, quieter performance and improved shock resistance compared to conventional hard drives.

A sight to behold: Stunning Full HD provides luminous picture quality with vivid display and incredible details.

Illuminate your after hours: A backlit keyboard lets you type conveniently in dim light.

Just smile: The built-in infrared (IR) camera works with Windows Hello to recognize your face, so logging in without your password is a breeze.

Make the most of every minute: The USB Type C port supports single-cable docking for more convenience, DisplayPort for connecting to ultra-high resolution external displays, and DC-in, so you can charge your 2-in-1 the same way you do on your tablet.

Looks good on the go.
Meet your new sidekick: Four modes mean you can bring your sleek system with you, no matter what you happen to be doing. Laptop at the office, tablet on the go, tent mode for viewing on narrow surface areas and stand mode for movie streaming: this machine will tag along and make your busy life just a bit more luxurious.

Bold and beautiful: Brushed aluminum casing looks sharp and sophisticated in any environment.

Premium and portable: Slim and durable, its sturdy functionality is well suited to work, home and everywhere in-between.

Expansive views: Thin bezels and extra screen space make it simple to spread out your work and view movies comfortably.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7378, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7378. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00602 x 0.00602" (0.153 x 0.153 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3253
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
12.7" (322.4 mm)
Depth
8.82" (224 mm)
Height (rear)
0.736" (1.87 cm)
Weight (tablet mode)
0.72 oz (20.4 g)
Weight *
3.64 lbs (1.65 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:10:45
Uk has collected 8 expert reviews for DELL Inspiron 7378 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pickr.com.au
Updated:
2018-04-21 09:37:18
While laptops have come down in price over the years, one of the hurdles shoppers face these days is the knowledge that much of what they may want to buy includes older technology, holding onto it as if it still fetches the same price it once did.We've...
Good Metal body, Decent battery life, Not a bad keyboard, Can technically be a tablet thanks to its 2-in-1 hinge...
Bad Overpriced in Australia, Touchpad needs more travel, Makes for a really heavy tablet...
Bottom line It's hard to deny the Inspiron 13 inch 7000 series is a decent machine, but it doesn't quite come to the same middle-ground conclusion as “The Three Bears”, and that's simply because of the price which holds it back from being truly middle ground.That's a...
70%
canadalaptopreviews.com
Updated:
2018-05-27 04:12:40
Laptop or tablet? The Dell Inspiron i7378-10028GRY can do it all due to its convertible design giving you great flexibility in how you use your new device. Gone are the days where you must have both a tablet and laptop to enjoy the benefits that both devi...
Good Having the option to use your new laptop in 4 different modes is one feature that really sets the Dell Inspiron i7378-10028GRY apart. It can be used in laptop, tablet, tent and stand modes making it easy and convenient no matter what your doing from web s...
Bad The smaller 13.3 inch screen on the Dell Inspiron i7378-10028GRY is a great way to keep a device very slim and light but for those who have some serious work to do on their new laptop the amount of viewing area might not be ideal, It is always difficult t...
Bottom line The Dell Inspiron i7378-10028GRY is a great light weight option that has amazing flexibility due to its support of multiple modes making this an overall great option especially for those who are on the go and need a capable laptop that can keep up with th...
0%
canadalaptopreviews.com
Updated:
2019-12-06 11:43:30
Laptop or tablet? The Dell Inspiron i7378-10028GRY can do it all due to its convertible design giving you great flexibility in how you use your new device. Gone are the days where you must have both a tablet and laptop to enjoy the benefits that both devi...
Good Having the option to use your new laptop in 4 different modes is one feature that really sets the Dell Inspiron i7378-10028GRY apart. It can be used in laptop, tablet, tent and stand modes making it easy and convenient no matter what your doing from web s...
Bad The smaller 13.3 inch screen on the Dell Inspiron i7378-10028GRY is a great way to keep a device very slim and light but for those who have some serious work to do on their new laptop the amount of viewing area might not be ideal, It is always difficult t...
Bottom line The Dell Inspiron i7378-10028GRY is a great light weight option that has amazing flexibility due to its support of multiple modes making this an overall great option especially for those who are on the go and need a capable laptop that can keep up with th...
0%
techradar.com
Updated:
2019-12-06 11:43:30
Dell seems as if it's gone and made a flagship laptop in disguise with the Dell Inspiron 13 7000 2-in-1. Bringing the most essential luxury-end features to a configuration and hardware design just beneath their normal trappings is nothing new to this line...
Good Improved, smaller webcam, Great starting configuration, Refined design, New Alexa support...
Bad No stylus included...
Bottom line With a new, smaller webcam that spells good tidings for the XPS line as well as an excellent price, we're excited for not only how the Inspiron 13 7000 2-in-1 will pan out in a full review, but for what developments could trickle up to Dell's flagship lin...
0%
canadalaptopreviews.com
Updated:
2020-07-29 14:15:32
Laptop or tablet? The Dell Inspiron i7378-10028GRY can do it all due to its convertible design giving you great flexibility in how you use your new device. Gone are the days where you must have both a tablet and laptop to enjoy the benefits that both devi...
Good Having the option to use your new laptop in 4 different modes is one feature that really sets the Dell Inspiron i7378-10028GRY apart. It can be used in laptop, tablet, tent and stand modes making it easy and convenient no matter what your doing from web s...
Bad The smaller 13.3 inch screen on the Dell Inspiron i7378-10028GRY is a great way to keep a device very slim and light but for those who have some serious work to do on their new laptop the amount of viewing area might not be ideal, It is always difficult t...
Bottom line The Dell Inspiron i7378-10028GRY is a great light weight option that has amazing flexibility due to its support of multiple modes making this an overall great option especially for those who are on the go and need a capable laptop that can keep up with th...
0%
pcmag.com
Updated:
2017-07-12 01:09:30
Convertible hybrid notebooks are often called 2-in-1s, not 2-for-the-price-of-1s, even though machines that can flip and fold between laptop, tablet, and other modes tend to carry a premium price. But Dell has kept the premium to a minimum with its Inspir...
Good Classy aluminum construction, Infrared webcam for Windows Hello, Good keyboard feel...
Bad Mediocre battery life, Lacks Thunderbolt 3 port...
Bottom line It stumbles a bit on battery life, but Dell's value-priced Inspiron 13 7000 (7378) can still run with 2-in-1s that cost hundreds more...
80%
techspot.com
Updated:
2018-04-17 02:47:21
Dell really need to refresh their product naming division. I mean seriously, the Dell Inspiron 13 7000 2-in-1? For a company that produces such elegant laptops as the simply-named XPS 13, the Inspiron 13 7000 2-in-1 seems rather uninspiring and easy to fo...
Good Intel's 8thgen CPUs make this convertible impressively powerful. More portable than ever before. Includes Windows Hello support and an active pen. Decent price point...
Bad Small battery. Display quality falls short of expectations...
Bottom line The Dell Inspiron 13 7000 2-in-1 isn't a top-of-the-line product, but it comes pretty close. This convertible packs a great array of hardware into a pretty decent design, without breaking the bank. In fact the Inspiron 13 7000 2-in-1 is pretty competitive...
80%
techaeris.com
Updated:
2019-12-06 11:43:30
If you're out searching for a portable 2-in-1 ultrabook, you likely know there are plenty of choices. Dell has been making some good hardware over the past few years and it's time to take a look at one of their updated models. On that note, our 2019 Dell...
Good Solid and slick design, Sharp 4K UHD screen, Great performance, Includes Dell Active Pen, Reasonably priced given specifications, 2-in-1 for four usage modes...
Bad Average battery life, Didn't find Dell Active Pen overly useful...
Bottom line If you're looking for an ultra-slim, ultraportable laptop, the 2019 Dell Inspiron 13 7000 2-in-1 with the Dell Active Pen is definitely a solid choice. With a fantastic screen, great performance, and pen support, this laptop should be able to handle anyth...
88%