location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INS14-7460-D1625S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL INS14-7460-D1625S user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 14" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce® 940MX 2 GB Intel® HD Graphics 620
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 42 Wh
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver :
The short editorial description of DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver

Intel Core i5-7200U (3MB Cache, 2.5 GHz), 4GB DDR4 2400MHz, 256GB SSD, 14" LED FHD IPS 1920 x 1080, nVIDIA GeForce 940MX 2GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
The official marketing text of DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver as supplied by the manufacturer

Elegance with an edge.
A 14" 7000 laptop crafted for compact elegance. The lightweight design features an ultrathin bezel and diamond-cut edges for sharper style.

We love your work. That’s why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Eye-catching. Head-turning.
Strong and sophisticated: Crafted from beautiful, brushed aluminum reinforced with a magnesium alloy top inner frame, the Inspiron 7000 laptop is well-designed and stylish. Premium materials and a compact form make it the perfect companion for people on the go.

Your signature piece: The 14" screen size feels expansive while its ultrathin bezel and diamond-cut edges add to the luxe look and feel of this sleek system.

Great things come in deluxe packages: Choose between two color options: cool, elegant silver or warm, rich gold.

Way beyond basic.
Best view in the house: Enjoy a luminous, Truelife Full HD display with crisp, colorful views.

Weigh your options: Your Inspiron 14 7000 laptop comes with incredible optional features that let you create the system that best fits your needs. NVIDIA® GeForce GT 940MX adds discrete graphics for improved gaming and editing. And opt for a backlit keyboard and a solid-state drive for quicker responsiveness and better shock resistance than conventional hard drives.

More than a pretty face.
With proven design and trusted components, you can expect reliable performance day in and day out.

Premium powerhouse
The Inspiron 14 7000 is equipped with up to 7th Generation Intel® Core™ i7 processors, putting smooth, powerful performance at your fingertips.

Memory for multitasking
Up to 16GB DDR4 memory lets you switch quickly and easily between running programs, even while other applications run in the background.

Loud and clear
Waves MaxxAudio® Pro adds a sound clarity and dimensionality that take your music and videos to the next level.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7460, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7460 Intel® Core™ i5 i5-7200U Laptop 14" Full HD 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.00634 x 0.00634" (0.161 x 0.161 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS Pro-HG Duo, MSXC, Memory Stick (MS), SD, SDHC, SDXC, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940MX
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
Ports & interfaces
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
12.7" (323.3 mm)
Depth
8.94" (227.1 mm)
Height
0.746" (18.9 mm)
Weight *
3.64 lbs (1.65 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-02-08 01:19:44
Uk has collected 19 expert reviews for DELL Inspiron 7460 Laptop 35.6 cm (14") Full HD Intel® Core™ i5 i5-7200U 4 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
filipinotechaddict.net
Updated:
2018-02-14 01:20:46
Notebook PCs or popularly known as laptops have risen again to fame after the sudden fall of tablets back in 2015. We've owned such brands like ASUS, Acer, Lenovo and HP and we were really impressed with the hardware, proving these laptops will last for y...
Bottom line The Dell Inspiron 14 7460 is truly a reliable workhorse. It may not win in design or styling but it sheer reliability, great hardware, long battery life and decent display will make you forget its cons.We give our #FTARecommended seal of approval if you a...
0%